"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","20644957","","HP","E5Z95AT","20644957","0887758695807|887758695807|0887758695739|887758695739|0887758695746|887758695746|0887758695760|887758695760|0887758695784|887758695784|0887758695777|887758695777|0887758695814|887758695814|0887758695821|887758695821|0887758695753|887758695753|0887758695791|887758695791","Computer Monitors","222","","","V241a","20240310101044","ICECAT","1","211842","https://images.icecat.biz/img/gallery/img_20690591_high_1496970380_4209_13380.jpg","6144x4096","https://images.icecat.biz/img/gallery_lows/img_20690591_low_1496970440_6716_13380.jpg","https://images.icecat.biz/img/gallery_mediums/img_20690591_medium_1496970410_9242_13380.jpg","https://images.icecat.biz/img/gallery_thumbs/img_20690591_thumb_1496970462_6635_13380.jpg","","","HP V241a LED display 59,9 cm (23.6"") 1920 x 1080 pixels Full HD Black","V241a - 23.6"" LED, Full HD 1920 x 1080, 16:9, 170°/160°, 250cd/m, 5ms, 4kg","HP V241a, 59,9 cm (23.6""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","HP V241a. Display diagonal: 59,9 cm (23.6""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black","The large-screen, budget-friendly every day business display. Get an extra-large screen and quality presentation and audio features at a price point designed to fit your budget. This sleek LED monitor offers a 59,94 cm (23.6'') diagonal screen, 1920 x 1080 Full HD resolution, integrated speakers, and VGA and DVI inputs—all at an unbelievably low price point. Enjoy business-class brightness, contrast, and image clarity in a design that’s easy on the wallet.\n\nStylish and expansive.\n- Move freely around the extra-large 59,94 cm (23.6'') diagonal screen that offers plenty of room to multi-task across your documents and e-mail and leave multiple windows open side by side.\n- The slim LED footprint and internal power supply help keep your workspace tidy.\n\nBusiness-class presentation features.\n- Enjoy crisp, clear wide-angle views of your content with 1920 x 1080 Full HD resolution, 3 M:1 dynamic contrast ratio, and 5 ms on/off response time. Get easy device connectivity from the VGA and DVI inputs.\n- Hear your videoconferences and media loud and clear with integrated speakers.\n\nAdjustable positioning.\n- Make yourself comfortable with adjustable tilt settings.\n\nDesigned with the environment in mind and backed by HP support.\n- Be a better environmental consumer with a monitor that has arsenic-free display glass and mercury-free display backlights.\n- Get service and support from a standard, one-year limited HP warranty.","https://images.icecat.biz/img/gallery/img_20690591_high_1496970380_4209_13380.jpg|https://images.icecat.biz/img/gallery/20644957_7632060455.jpg|https://images.icecat.biz/img/gallery/img_20690591_high_1496970665_6985_13380.jpg|https://images.icecat.biz/img/gallery/20644957_3357736375.jpg|https://images.icecat.biz/img/norm/high/20644957-2625.jpg|https://images.icecat.biz/img/gallery/20644957_5907.jpg|https://images.icecat.biz/img/gallery/20644957_3202.jpg|https://images.icecat.biz/img/gallery/20644957_3505.jpg","6144x4096|4680x3772|4964x4052|5000x3333|474x356|474x356|474x356|474x356","|||||||","","","","","","","","","Display","Display diagonal: 59,9 cm (23.6"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 720 x 400, 1440 x 900, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)","Aspect ratio: 16:9","Contrast ratio (dynamic): 1000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,2715 x 0,2715 mm","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Country of origin: China","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDCP: Yes","Ergonomics","Cable lock slot: Yes","Height adjustment: No","Plug and Play: Yes","Power","Power consumption (typical): 26 W","Power consumption (standby): 0,5 W","Power consumption (max): 30 W","AC input voltage: 90 - 240 V","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width (with stand): 563,3 mm","Depth (with stand): 204,1 mm","Height (with stand): 412,4 mm","Weight (with stand): 4 kg","Width (without stand): 563,3 mm","Depth (without stand): 46,9 mm","Height (without stand): 347,7 mm","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","TV tuner integrated: No"