"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91"
"","","20397915","","Sony","DSC-W730","20397915","","Digital Cameras","575","","","DSC-W730","20240314181523","ICECAT","","204794","https://images.icecat.biz/img/gallery/20397915_6901088846.jpg","500x417","https://images.icecat.biz/img/gallery_lows/20397915_6901088846.jpg","https://images.icecat.biz/img/gallery_mediums/20397915_6901088846.jpg","https://images.icecat.biz/img/gallery_thumbs/20397915_6901088846.jpg","","","Sony DSC-W730 compact camera 1/2.3"" 16,1 MP CCD 4608 x 3456 pixels Silver","16.1 Megapixel, 1/2.3"" Super HAD CCD Sensor, 2.7"" Touchscreen LCD, 8x Optical Zoom, USB","Sony DSC-W730, 16,1 MP, 4608 x 3456 pixels, CCD, 8x, HD, Silver","Sony DSC-W730. Camera type: Compact camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 8x, Digital zoom: 32x, Focal length range: 4.5 - 36 mm. Fastest camera shutter speed: 1/1600 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7""). Weight: 106 g. Product colour: Silver","Easy made easier.\nThis incredibly easy-to-use camera slips right in your pocket, ready to capture the moment at a moment's notice. Get close to faraway subjects with 8x optical zoom, then snap gorgeous 16.1MP photos or record beautifully-detailed HD video. Your pictures will come out crisp and clear thanks to Optical SteadyShot™ image stabilization. For even more fun, enhance your images with built-in creative effects like Toy Camera and Pop Color. Or try Beauty Effects to adjust skin tones, remove blemishes and even whiten teeth—it's perfect for portraits.\n\nPixel power.\nWith a 16.1MP Super HAD™ CCD image sensor, capture high-resolution images with superb contrast and clarity down to the finest detail. More pixels means you can enlarge, zoom in and crop your pictures without jeopardizing quality. And with 8x optical zoom, you can zero in on distant details for crisp, clear close-ups—perfect for travel photos and sporting events.\n\nSay goodbye to blur.\nDon't let a not-so-steady hand prevent you from capturing the moment. Optical SteadyShot™ image stabilization with Active Mode compensates for camera shake by countering camera movements in both horizontal and vertical directions. Get sharp, blur-free footage and photos in otherwise unsteady situations, like shooting video while walking.\n\nHD movie magic.\nShoot and share HD movies with ease (records in 29-minute segments). In 720p MP4 movie mode, you can record 1280 x 720 HD movies at 30 fps for high-quality clips perfect for viewing and editing on your Mac® or PC, or uploading to sites like Facebook® and YouTube™ (internet-connected computer required).\n\nEffortless effects.\nLet your imagination run free with a variety of fascinating in-camera effects. Retouch images with professional results with Beauty Effects—enhance skin tone, remove shine and blemishes, whiten teeth and more. If you like retro photographs, you'll love Toy Camera—it gives your pictures a charming lo-fi feel. Transform ordinary photos into colorful works of art with Pop Color, or make your focal point pop with Partial Color effect. It's quick and easy to apply effects, and the results are simply stunning.\n\nEverything is illuminated.\nEver taken a photo of a friend in a dimly-lit room, and had the entire background come out as one blacked-out blur? Frustrating, yes—not to mention less than frame-worthy. The Cyber-shot W730 solves this dilemma with an advanced flash that works harder to light up the entire scene, not just the subjects closest to the camera. It's perfect for large group shots, helping to ensure that everyone comes out light, bright and beautiful.\n\nEasy enough for everyone.\nNo need for pro photography skills here—if you want, this camera will do the heavy lifting for you. Its super-smart iAuto mode detects the scene, lighting, even faces, then automatically adjusts settings to optimize the shot. Get gorgeous results every time, and forget about fumbling with buttons and menus. All you have to do is click away and collect the compliments.","https://images.icecat.biz/img/gallery/20397915_6901088846.jpg|https://images.icecat.biz/img/gallery/20397915_3862.jpg|https://images.icecat.biz/img/gallery/20397915_7009.jpg|https://images.icecat.biz/img/gallery/20397915_9904.jpg","500x417|500x417|500x417|500x417","|||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 16,1 MP","Sensor type: CCD","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4608 x 3456, 3648 x 2736, 2592 x 1944, 2304 x 1728, 4608 x 2592, 1920 x 1080","Image stabilizer: Yes","Image formats supported: JPEG XR","Supported aspect ratios: 4:3, 16:9","Total megapixels: 16,4 MP","Lens system","Optical zoom: 8x","Digital zoom: 32x","Focal length range: 4.5 - 36 mm","Minimum focal length (35mm film equiv): 25 mm","Maximum focal length (35mm film equiv): 200 mm","Lens structure (elements/groups): 8/7","Number of aspheric elements: 5","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus, Spot Auto Focus, Tracking Auto Focus","Face tracking: Yes","Smile detection: Yes","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 3200","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Shutter","Fastest camera shutter speed: 1/1600 s","Slowest camera shutter speed: 2 s","Flash","Flash modes: Auto, Flash off, Flash on, Slow synchronization","Flash range (wide): 0,3 - 2,8 m","Flash range (tele): 1,5 - 2 m","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Video resolutions: 640 x 480,1280 x 720 pixels","Video formats supported: H.264, MP4","Audio","Built-in microphone: Yes","Audio system: Mono","Audio formats supported: MP3","Noise reduction: Yes","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC","Display","Display: LCD","Touchscreen: No","Display diagonal: 6,86 cm (2.7"")","Display resolution (numeric): 230000 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Not available","Ports & interfaces","PictBridge: No","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Cuisine, Fireworks, Night landscape, Night portrait, PET, Snow, Landscape","Self-timer delay: 2,10 s","Brightness adjustment: Yes","Multi burst mode: Yes","Image editing: Trimming","Image quality adjustment: Brightness","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery voltage: 3,6 V","Battery capacity: 630 mAh","Battery type: NP-BN","Number of batteries supported: 1","Weight & dimensions","Width: 93,1 mm","Depth: 22,5 mm","Height: 52,3 mm","Weight: 106 g","Weight (including battery): 122 g","Packaging content","Hand strap: Yes","AC adapter included: Yes","Cables included: USB","Batteries included: Yes","Other features","Built-in flash: Yes","Power source type: Battery"