"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","1996","","HP","Q1904A","1996","0088698419236|088698419236","Printing Films","853","","","Q1904A","20240309142818","ICECAT","1","95884","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_mediums/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_thumbs/17851951_7354464937.jpg","","","HP Q1904A printing film","HP Matte Polypropylene, 1067 mm x 22.9 m (42 in x 75 ft), 130 g/m²","HP Q1904A, Matte, 130 g/m², 190 µm, 93%, 2 year(s), Switzerland","HP Q1904A. Finish type: Matte, Print media weight: 130 g/m², Printing media thickness: 190 µm. Size (imperial): 11.5 cm (4.53""), Weight: 4.63 kg, Dimensions (WxDxH): 1160 x 115 x 125 mm. Package dimensions (WxDxH): 1160 x 115 x 125 mm, Package weight: 4.63 kg. Products per pallet: 42 pc(s), Pallet gross weight: 249 kg. Package dimensions (W x D x H): 1160 x 115.1 x 125 mm (45.7 x 4.53 x 4.92"")","Produce high-impact presentations, banners, displays—even realistic photo enlargements—with this versatile, durable matte polypropylene film. This water- and tear-resistant substrate is ideal for both indoor and outdoor applications full of brilliant color and edge definition. And it’s recyclable.\n\n- Produce prints with brilliant color, photo-realistic images, and the look of traditional photos—ideal for a wide range of signage and event displays including photo enlargements. Use Original HP dye-based inks for brilliant, well-saturated images.\n- Produce high-impact presentations, banners, displays—even realistic photo enlargements—with this versatile, durable matte polypropylene film. Produce prints with brilliant color and photo-realistic images ideal for a wide range of signage and event displays including photo enlargements. Use Original HP dye-based inks for brilliant, well-saturated images ideal for full-color photographic printing.\n- Handle these tear-resistant prints with confidence. Providing the high-quality look and feel of photo material, yet draping beautifully as a banner material, you get water-resistance without trading off brilliant color and edge definition.\n- This polypropylene synthetic banner material provides the high-quality look and feel of photo material, yet drapes beautifully as a banner material. With a special ink-receptive coating and a synthetic base, this media provides water-resistance without trading off brilliant color and edge definition. Print with Original HP pigment inks and achieve water-resistance without lamination.\n- Offer a wide range of applications from presentations, banners, and displays to photo enlargements—and help meet the environmental objectives of your company and your clients—with this cost-effective, versatile, recyclable HP printing material.\n- HP Matte Polypropylene is included in the HP Large-format Media take-back program, a free and convenient return and recycling program. Simply pack up eligible printing materials. HP picks up the shipping expense and handles sorting and recycling. Take advantage of excellent versatility across Original HP dye- and pigment-based inks and across a wide range of HP Designjet printers.\n- Very economical for cost-conscious budgets.","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg|https://images.icecat.biz/img/norm/high/1466-HP.jpg","3193x2384|400x300","|","","","","","","","","","","","Features","Finish type: Matte","Print media weight: 130 g/m²","Printing media thickness: 190 µm","Printing material opacity: 93%","Printing material shelf life: 2 year(s)","Country of origin: Switzerland","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 60%","Operating temperature (T-T): 59 - 95 °F","Weight & dimensions","Size (imperial): 11.5 cm (4.53"")","Weight: 4.63 kg","Dimensions (WxDxH): 1160 x 115 x 125 mm","Packaging data","Package dimensions (WxDxH): 1160 x 115 x 125 mm","Package weight: 4.63 kg","Technical details","Maximum roll length: 22.9 m","Quantity per box: 1 pc(s)","Printing media gloss level: Matte","Logistics data","Products per pallet: 42 pc(s)","Pallet gross weight: 249 kg","Packaging data","Package dimensions (W x D x H): 1160 x 115.1 x 125 mm (45.7 x 4.53 x 4.92"")","Technical details","Retail only: N","Printing material dry time: 0 min.","Printing material lamination: hot/cold","Printing material waterfastness: Lamination required with dye ink; water resistant with HP 83 UV pigment inks","Printing material whiteness: 98%","Printing material brightness: 98%","Logistics data","Pallet dimensions (W x D x H): 1199.9 x 800.1 x 1199.9 mm","Pallet dimensions (W x D x H) (imperial): 1199.9 x 800.1 x 144.8 mm (47.2 x 31.5 x 5.7"")"