"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12"
"","","1993","","HP","C7950A","1993","0725184825330|725184825330","Large Format Media","971","","","C7950A","20240310101044","ICECAT","1","57433","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_mediums/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_thumbs/17851951_7354464937.jpg","","","HP C7950A large format media 30.5 m Matte","HP Outdoor Billboard Blue Back Paper 140 gsm-1372 mm x 30.5 m (54 in x 100 ft)","HP C7950A, 30.5 m, 12.7 cm (5""), Matte, 140 g/m²","HP C7950A. Roll length: 30.5 m, Size (imperial): 12.7 cm (5""), Finish type: Matte, Print media weight: 140 g/m²","HP Outdoor Billboard Blue Back Paper is a white, blue back water-resistant billboard paper with high opacity for outside applications. Particularly suitable for graphic arts prints of the highest resolution and perfect colour brilliance.
HP Outdoor Billboard Blue Back Paper is specifically designed for outdoor billboard applications with its high opacity and its blue back reducing show through of over pasted posters.
\n
\nHP Outdoor Billboard Blue Back Paper's special surface coating delivers outstanding colour brilliance for superb outputs every time.
\n
\nHP Outdoor Billboard Blue Back Paper is a high-quality, white paper for both dye and UV ink. Water-resistant when used with UV ink. Tested with adhesives and is easy to mount, so no trial and error.
\n\n","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg|https://images.icecat.biz/img/norm/high/1444-HP.jpg","3193x2384|400x300","|","","","","","","","","","","","Features","Roll length: 30.5 m","Size (imperial): 12.7 cm (5"")","Print media weight: 140 g/m²","Finish type: Matte","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 60%","Packaging data","Package weight: 6.9 kg"