"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","1936824","","Toshiba","PS610E-00R6M(WIN 2000/XP PRO)","1936824","","Notebooks","151","","","Satellite Pro 6100 P4-M 1.6 GHz/14.1""TFT/20GB/256MB/DVD/LAN","20190404092712","SUPPLIER","","22983","http://images.icecat.biz/img/norm/high/1936824-Toshiba.jpg","140x140","http://images.icecat.biz/img/norm/low/1936824-Toshiba.jpg","http://images.icecat.biz/img/gallery_mediums/img_1936824_medium_1481031478_2176_12028.jpg","http://images.icecat.biz/thumbs/1936824.jpg","","","Toshiba Satellite Pro 6100 P4-M 1.6 GHz/14.1""TFT/20GB/256MB/DVD/LAN 14"" DDR-SDRAM","","Toshiba Satellite Pro 6100 P4-M 1.6 GHz/14.1""TFT/20GB/256MB/DVD/LAN, 35.6 cm (14""), 1024 x 768 pixels, DDR-SDRAM","Toshiba Satellite Pro 6100 P4-M 1.6 GHz/14.1""TFT/20GB/256MB/DVD/LAN. Display diagonal: 35.6 cm (14""), Display resolution: 1024 x 768 pixels. Internal memory type: DDR-SDRAM. Weight: 2.8 kg","the new Satellite Pro in the value business line","http://images.icecat.biz/img/norm/high/1936824-Toshiba.jpg","140x140","","","","","","","","","","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1024 x 768 pixels","Pixel pitch: 0.279 x 0.279 mm","Processor","Processor manufacturer: Intel","Motherboard chipset: Intel® 845MP","Memory","Maximum internal memory: 1 GB","Internal memory type: DDR-SDRAM","Storage","HDD interface: EIDE/ATA","HDD speed: 4200 RPM","Graphics","Maximum graphics card memory: 0.016 GB","Maximum resolution: 2.048 x 1.536 pixels","Audio","Audio system direct 3D sound: Y","Keyboard","Numeric keypad: Y","Keyboard number of keys: 86","Power","AC adapter power: 75 W","AC adapter output current: 5 A","AC adapter output voltage: 15 V","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: -60 - 3.000 m","Non-operating altitude: -60 - 10.000 m","Weight & dimensions","Weight: 2.8 kg","Other features","BIOS ACPI: 1.0b","Graphics card family: NVIDIA","Dimensions (WxDxH): 330 x 289 x 34.8 mm","HDD number of heads: 2","Drive device, buffer size: 2048 MB","Internal video mode, resolution: 1.024 x 768 pixels","L2 cache: 12 KB","Memory bus: 64 bit","Track to track seek time: 2 ms","Audio system full duplex: Y","Audio system direct sound: Y","Display","LCD brightness (battery, semi-bright): 30 cd/m²","LCD brightness (battery, bright): 10 cd/m²","LCD brightness (battery, super-bright): 5 cd/m²","LCD brightness (AC adaptor, bright): 90 cd/m²","LCD brightness (AC adaptor, super-bright): 110 cd/m²","Audio","Audio system maximum sampling rate: 48 kHz","Optical drive","DVD DMA multi-mode (DMA mode 1): 33.3 MB/s","DVD-ROM DMA single mode transfer rate (DMA mode 2): 16.6 MB/s","DVD-ROM drive burst transfer rate (PIO mode 4): 16.6 MB/s","Keyboard","Number of keyboard cursor keys: 8","Keyboard keystroke: 2.7 mm","Keyboard key pitch: 1.91 cm","Operational conditions","Non-operating relative humidity (non-condensing): 10 - 90%","Weight & dimensions","Drive device weight: 180 g","AC adapter weight: 340 g","Hard drive","Storage drive data buffer (PIO 4 mode): 16.6 MB","HDD number of plates: 1","Storage drive height: 9.5 mm","Diskette drive media supported: 8.89 cm (3.5"")","Video","External video modes non-interlaced resolution with max. refresh rate: 1.600 x 1.200 pixels","External video modes refresh rate (max): 100 Hz","Internal video modes maximum number of colours: 16.7 M","Other features","Resume battery backup after: 4 h"