"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","19071","","Fujitsu","LKN:NDL-121150-017","19071","","Laptops","151","","","LIFEBOOK E7010 P4-1.7G","20240307153452","ICECAT","1","21800","https://images.icecat.biz/img/norm/high/19067.jpg","250x255","https://images.icecat.biz/img/norm/low/19067.jpg","https://images.icecat.biz/img/gallery_mediums/img_19067_medium_1480671456_1771_2323.jpg","https://images.icecat.biz/thumbs/19067.jpg","","","Fujitsu LIFEBOOK E7010 P4-1.7G 35.8 cm (14.1"") 0.125 GB 20 GB AMD Mobility Radeon 7500","LIFEBOOK E7010 P4-1.7G 20GB 128MB 14.1XTFT CD W2K LAN NL (P4)","Fujitsu LIFEBOOK E7010 P4-1.7G, 1.7 GHz, 35.8 cm (14.1""), 1024 x 768 pixels, 0.125 GB, 20 GB","Fujitsu LIFEBOOK E7010 P4-1.7G. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 2.6 kg","Fujitsu Siemens Computers has completely redesigned the LIFEBOOK E Series with an eye to satisfying the needs of the professional user. The modular design makes expansion a 5 second exercise - add a battery, hard drive, CD-ROM, DVD or the combo drive to fit the LIFEBOOK to your current needs. An integrated BIOS-based password system and HDD protection, a sophisticated Security Panel and native support for SmartCards make the LIFEBOOKs the most secure mobile family in the world. Through its new stylish design and a traveling weight of 2.6 kg including CD-ROM, the LIFEBOOKs of the new E Series are ready for the road. ","https://images.icecat.biz/img/norm/high/19067.jpg","250x255","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.7 GHz","Memory","Internal memory: 0.125 GB","Maximum internal memory: 1 GB","Storage","Total storage capacity: 20 GB","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 7500","Maximum graphics card memory: 0.032 GB","Audio","Audio system: 2 stereo speakers (SoundBlasterTM Pro compatible) – integrated","Optical Drive","CD read speed: 24x","Network","Networking features: Built-in 10/100 Mbps LAN, Ethernet/Fast Ethernet","Performance","Motherboard chipset: Intel® 845MP","Software","Bundled software: Adobe Acrobat Reader v4.0, Nero (CD creator), WinDVD for MPEG II decode (Windows 2000), Easy Guide on-line user documentation","Battery","Battery life (max): 3 h","Certificates","Certification: CE and CB, CTR21 approval for V.90 modem, Energy Star, GS (German ergonomic approval)","Weight & Dimensions","Weight: 2.6 kg","Other features","Security features: Built-in Security Panel with PIN code, SmartCard reader integrated in PC Card controller; O2Micro OZ711E1 (SmartCard adapter is needed to fit a SmartCard) incl. Standard Security Kit (SmartCard adapter, SIMCard adapter and CD), User and supervisor password, Password from resume (only with Security Panel), S.M.A.R.T hard disk with password, Kensington Lock support","Type: Laptop","Dimensions (WxDxH): 308 x 264 x 35 mm","Power requirements: 100-240V, 50/60 Hz","Compatible operating systems: Microsoft Windows 2000","Internal modem: Yes","Modem speed: 56 Kbit/s","Ports & interfaces","I/O ports: 1 x infrared link (Fast IrDa 1.1, 4 Mbps), 1 x infrared mouse connector next to display, 2 x type II or 1 x type III for PC Card slots (32-bit Card Bus), 1 x serial port, 1x parallel port, 1 x PS/2 for external keyboard /mouse (with Y-cable), 1 x VGA, 1 x S-Video out (TV-out), 2 x USB 1.1 port, 1 x headphone out, microphone in, 1 x docking connector for Port Replicator, 1 x IEEE 1394","Keyboard","Keyboard type: Full-sized, Windows keys","Disk Drive","Diskette drive: 1.44 MB","Hard disk drive type: Ultra DMA 100 with S.M.A.R.T support"