"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3"
"","","1906","","HP","C7508AZ","1906","","Backup Storage Devices","215","","","StorageWorks 5300 Tape Array Factory Rack","20220711134043","ICECAT","1","238165","https://images.icecat.biz/img/norm/high/1906-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/1906-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1906_medium_1480668126_7643_2323.jpg","https://images.icecat.biz/thumbs/1906.jpg","","","HP StorageWorks 5300 Tape Array Factory Rack Baie de stockage Cartouche à bande","tape drives make backup fast, easy, affordable, reliable.","HP StorageWorks 5300 Tape Array Factory Rack, Baie de stockage, Cartouche à bande","HP StorageWorks 5300 Tape Array Factory Rack. Type de produit: Baie de stockage, Type de support: Cartouche à bande","The suitable backup routine : provides the best protection against data loss of all kinds
\ntape drives make backup fast, easy, affordable, reliable.
\nReliable - When it comes to data protection, it's safety first. Tape has proved itself a reliable medium, and tape drives themselves have never been more reliable
\nData loss is a serious threat to companies of all sizes, and catastrophic data loss can destroy a business. But most data loss isn't the result of a big disaster, it's caused by human error, viruses, and disk malfunctions. A suitable backup routine provides the best protection against data loss of all kinds. And tape technology remains the most efficient and cost-effective means to back up your system, whether you're a small business or a global 24x7 operation.
\ntape drives make backup : Fast - Speed is critical because your data is constantly growing while the time available for backup is shrinking. Even the slowest tape drive writes 1 MB per second and the fastest 30 MB per second - that means a 200 GB backup can be completed in less than two hours. Easy - Unlike other storage methods, tape drives offer a range of media that allows you to back up all the data on a small to medium-sized server - up to 200 GB - on a single cartridge. And tape backup captures your system setup information, as well as your data, allowing you to restore your entire system when disaster strikes. What's more, your software can schedule backups to happen automatically at the time most convenient for you. Affordable - Per gigabyte of storage, tape is the most cost-effective way to store large amounts of data. The compact size of tape cartridges also helps keep down your storage costs.
\nThe HP StorageWorks Tape Array 5300 is a 3U rack enclosure that will hold a variety of full-height and half-height tape drives or DVD-ROMs, providing a truly flexible solution for use in rack servers and high-availability environments.
\nThe HP StorageWorks Tape Array 5300 is a 3U rack enclosure that will hold two full-height array modules, four half-height array modules, or one full-height and two half-height modules. These offline hot-swap array modules allow you to replace drives without taking down the server, and the optional upgrade kit provides a redundant hot-swap fan and power supply for even greater availability. The Tape Array 5300 can be configured with four independent SCSI buses connected to four different servers or multiple drives can be daisy chained together through the same host bus adapter. The Tape Array 5300 supports DAT 24, DAT 40, DAT 72, DLT VS80, DLT 80, Ultrium 215, Ultrium 230, and Ultrium 460 tape drives, plus a DVD-ROM. The variety and interchangeability of array modules make the Tape Array 5300 a truly flexible solution for use in rack servers and high-availability environments.
\n","https://images.icecat.biz/img/norm/high/1906-HP.jpg","170x190","","","","","","","","","","représentation / réalisation","Type de produit: Baie de stockage","Type de support: Cartouche à bande"