"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","18660155","","Gaggia","RI8525/01","18660155","8012335350417|0787162599558|787162599558|8012335912417","Coffee Makers","1320","","","Manual Espresso machine RI8525/01","20240401135002","ICECAT","1","211909","https://images.icecat.biz/img/gallery/18660155_5991043599.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/18660155_5991043599.jpg","https://images.icecat.biz/img/gallery_mediums/18660155_5991043599.jpg","https://images.icecat.biz/img/gallery_thumbs/18660155_5991043599.jpg","http://objects.icecat.biz/objects/mmo_18660155_1516043132_8718_7238.pdf","http://objects.icecat.biz/objects/mmo_18660155_1521342792_0517_24518.pdf","Gaggia RI8525/01 coffee maker Manual Espresso machine 1.4 L","Carezza - 1.4 L, 15 bar, 1900W","Gaggia RI8525/01, Espresso machine, 1.4 L, Coffee pod, 1900 W, Black, Stainless steel","Gaggia RI8525/01. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1.4 L, Coffee input type: Coffee pod, Capacity in cups: 1 cups. Power: 1900 W. Product colour: Black, Stainless steel","Traditionally modern - Vintage design and double-walled filter holder. According to our motto Tradizione in Continua Evoluzione, the new Gaggia Carezza combines our professional heritage with the latest technology, to delight you with a remarkable Italian Espresso that would have made ourhe founder proud.\n\nDescaling alarm\nYour Gaggia machine will indicate when a descale cycle becomes necessary. Descaling will prolong the lifetime of your Espresso machine significantly and should only be completed with original Gaggia descaler.\n\nBoiler temperature gauge\nThe Gaggia boiler temperature gauge allows professional monitoring of the water temperature in the boiler to always have the best result in cup.\n\nPerfect pressure\nThe 15bar pressure of your Gaggia coffee machine will make sure you always get the authentic Espresso taste.\n\nClassic milk frother\nThe classic milk frother on this Gaggia Espresso machine, traditionally called ""Panarello"", turns milk into gorgeous milk froth within seconds for a Cappuccino, a Latte Macchiato or more. It also delivers hot water for tea.\n\nDouble-walled filter\nYour manual Gaggia Espresso machine comes with a pressurized, double-walled filter. This improves Crema extraction as well as isolation for a hotter, creamier Espresso.\n\nCoffee pods compatible\nOur Gaggia manual machines come with a coffee filter for 1 or 2 cups of ground coffee, and a special filter for so called ESE (easy serve Espresso) pods. These ESE pods are perfectly portioned and make it easier to operate a manual Espresso machine.\n\nPre-brewing\nPre-brewing ensures that the ground coffee is evenly moistened before the actual brewing process. Only then the water flows through all of the ground coffee and your Gaggia Espresso machine can extract the full aroma for a balanced and tasty Espresso.","https://images.icecat.biz/img/gallery/18660155_5991043599.jpg|https://images.icecat.biz/img/gallery/18660155_5735148315.jpg|https://images.icecat.biz/img/gallery/18660155_5156721062.jpg|https://images.icecat.biz/img/gallery/18660155_8183304346.jpg|https://images.icecat.biz/img/gallery/18660155_9877989598.jpg|https://images.icecat.biz/img/gallery/18660155_1608398644.jpg|https://images.icecat.biz/img/gallery/18660155_3760397112.jpg|https://images.icecat.biz/img/gallery/18660155_4861320206.jpg|https://images.icecat.biz/img/gallery/18660155_3821697834.jpg","2000x2000|1500x845|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000","||||||||","","","","","","","","","Performance","Appliance placement: Countertop","Product type: Espresso machine","Water tank capacity: 1.4 L","Coffee input type: Coffee pod","Coffee maker type: Manual","Capacity in cups: 1 cups","Built-in grinder: No","Hot water system: Yes","Max operating pressure: 15 bar","Milk tank: No","Hotplate: Yes","Cup warmer: Yes","Water filter: Yes","Cooking functions & programs","Multi beverage: Yes","Espresso making: Yes","Hot milk making: Yes","Ergonomics","Product colour: Black, Stainless steel","Built-in display: No","Housing material: Stainless steel","Cupholder: Yes","Energy Management","Power: 1900 W","AC input voltage: 230 V","AC input frequency: 50 Hz","Weight & Dimensions","Width: 210 mm","Depth: 300 mm","Height: 280 mm","Weight: 4 g","Other features","Pump pressure: 15 bar","Technical Details","Maximum cup height: 9 cm"