"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","18503939","","Sony","FWD-47W800P","18503939","","Signage Displays","2672","","","FWD-47W800P","20240307153452","ICECAT","1","399955","https://images.icecat.biz/img/norm/high/18503939-5061.jpg","680x410","https://images.icecat.biz/img/norm/low/18503939-5061.jpg","https://images.icecat.biz/img/norm/medium/18503939-5061.jpg","https://images.icecat.biz/thumbs/18503939.jpg","","","Sony FWD-47W800P signage display 144,8 cm (57"") Wi-Fi Full HD Black","FWD-47W800P, LED 47"" FullHD, 16:9, 3D, Wi-Fi Direct, Speaker x2, USB x3, HDMI x4, D-sub","Sony FWD-47W800P, 144,8 cm (57""), 1920 x 1080 pixels, Wi-Fi","Sony FWD-47W800P. Display diagonal: 144,8 cm (57""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Wi-Fi. Product color: Black","Slim, energy-saving screen for corporate display and digital signage applications\nThis slim, energy efficient 47” Full HD LED display is the smart way to make your point in boardrooms and offices, public spaces, retail venues and schools. It’s easy to install, with plentiful connections and Wi-Fi networking on board. USB playback and support for web-friendly HTML5 simplifies low-cost signage applications.\n\nEdge LED Backlight with Frame Dimming\nImpress your audience with high-contrast Full HD images; Frame Dimming intelligently adjusts backlight levels to save energy.\n\nHTML support for simple box-free digital signage\nHTML5 browser displays networked content – including text, graphics, video and web feeds – with no dedicated hardware player needed.\n\nD-Sub 15 pin and HDMI input connections\nEasily link BRAVIA to a PC or signage player via the display’s standard D-Sub 15 pin connector, or via HDMI.\n\nCustomisable display settings\nCustomise and store display settings and features for certain business requirements. Settings can be copied from display to display via USB flash memory.\n\nStyled to impress\nEnhance any business environment or public space with stylish, contemporary ‘Quartz Edge’ design and super-slim 17mm bezel.\n\nIntegrated media player\nPlay videos and other media content direct from USB flash memory in wide range of formats. NTFS file system is supported alongside FAT32 and exFAT.\n\nPlay virtually any media file format\nBRAVIA effortlessly plays media content from USB flash memory in a total of 37 different file formats.\n\nSmoother, sharper pictures\nAdvanced Motionflow XR picture processing accurately reproduces fast-moving on-screen action from videos or animations for more natural, easy-on-the-eye viewing.\n\nFriendly interface for easy access and control\nSelect inputs, manage connected devices and easily adjust display settings via the intuitive new graphical interface.\n\nEnergy-saving ambient light sensor\nDisplay brightness is automatically adjusted to suit ambient lighting conditions, reducing energy consumption without compromising picture quality.\n\nInternet ready\nEthernet connector and built-in Wi-Fi allow easy wired or wireless Internet connection.\n\nWeb browser\nConnect to the Internet to run apps and view web pages via the in-built browser. Control on-screen cursor and input text from your smartphone or tablet with free TV SideView app for iOS/Android.\n\nSkype ready\nConnect to the Internet and hold crisp, clear HD quality video calls with Skype (requires optional CMU-BR200 camera/microphone accessory).\n\nVersatile control options\nControl BRAVIA remotely – including on/off, input signal select and adjust volume – over IP via RJ45 by web API or via RS-232C (RS-232C control requires optional HDMI convertor box CBX-H11/1).\n\nIllumination LED\nColour-coded LEDs give instant visual confirmation of display status and functions including device connection, timer setting, remote control, shop/demo mode on and Skype call waiting.\n\nEnergy-efficient LCD panel\nThe panel’s LED backlight consumes less power than conventional fluorescent backlighting. Frame Dimming intelligently analyses picture content, adjusting backlighting to save even more energy.\n\nInstallation friendly\nThe slim, stylish display offers a wide range of mounting options and integrates neatly into any corporate, retail or educational environment.","https://images.icecat.biz/img/norm/high/18503939-5061.jpg|https://images.icecat.biz/img/gallery/18503939_9194.jpg|https://images.icecat.biz/img/gallery/18503939_8940.jpg|https://images.icecat.biz/img/gallery/18503939_8730.jpg|https://images.icecat.biz/img/gallery/18153884_1800.jpg","680x410|680x410|680x410|680x410|680x410","||||","","","","","","","","","Display","Display diagonal: 144,8 cm (57"")","Display resolution: 1920 x 1080 pixels","HD type: Full HD","LED backlighting type: Direct-LED","Native aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Supported graphics resolutions: 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Ports & interfaces","HDMI ports quantity: 4","DVI port: Yes","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN (RJ-45) ports: 1","Audio (L/R) in: 2","Remote (IR) output: 1","Audio","Built-in speaker(s): Yes","RMS rated power: 20 W","Design","Product color: Black","VESA mounting: Yes","Panel mounting interface: 30 x 30 mm","Performance","On Screen Display (OSD): Yes","HDCP: Yes","Power","Power consumption (typical): 139 W","Power consumption (standby): 0,25 W","AC input voltage: 220 - 240 V","AC input frequency: 50 Hz","Computer system","Video formats supported: AVI, DIVX, MPEG2, WMV","Weight & dimensions","Width: 1083 mm","Depth: 64 mm","Height: 639 mm","Weight: 14,6 kg","Width (with stand): 1083 mm","Depth (with stand): 298 mm","Weight (with stand): 16,7 kg","Packaging data","Package width: 1328 mm","Package depth: 147 mm","Package height: 748 mm","Package weight: 21 kg","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Technical details","Sustainability certificates: ENERGY STAR","Other features","Manual: Yes","Quick start guide: Yes","3D: Yes","Common interface (CI): Yes","Common interface Plus (CI+): Yes","Electronic Program Guide (EPG): Yes","Headphone outputs: 1","LED indicators: Yes","On/off switch: Yes","SCART ports quantity: 1","Screen format adjustments: 16:9","Swivel angle range: -15 - 15°","USB 2.0 ports quantity: 3","PC in (D-Sub): Yes","Teletext function: Yes"