"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","18484298","","Samsung","CLX-9352NA","18484298","8806085129498","Multifunction Printers","304","","","CLX-9352NA","20240307153452","ICECAT","1","173916","https://images.icecat.biz/img/norm/high/18484298-8613.jpg","1032x1788","https://images.icecat.biz/img/norm/low/18484298-8613.jpg","https://images.icecat.biz/img/norm/medium/18484298-8613.jpg","https://images.icecat.biz/thumbs/18484298.jpg","","","Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm","1 GHz CPU, 1.5GB RAM, 320GB HDD, 8.9"" Touch-Panel LCD, 1024 x 600, 35ppm, 600dpi, Duplex, A3, USB 2.0, Gigabit Ethernet, 109.5kg, Grey","Samsung CLX-9352NA, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Grey","Samsung CLX-9352NA. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Grey","In todays fast paced environment, you expect your MFP to achieve maximum uptime. The new Samsung MultiXpress C9352NA provide high-output workgroups optimal speed for printing, copying, scanning and faxing without sacrificing quality. Samsung Rendering Engine for Clean Page (ReCP) technology produces professional-grade printouts, and the polymerized toner provides a vivid and glossy finish with smaller and more uniform particles.\n\nExtensive paper handling and finishing capabilities\nWorkgroup members can finish various types of documents with the optional 1,250 / 3,250 finisher (hole punch and booklet), stapling and folding features. Users can select from the optional dual-cassette feeder (DCF) and high-capacity feeder (HCF).\n\nWide media acceptance, including banners\nThe MultiXpress C9352NA MFPs can accept a wide array of media types. The A3-capable MFPs accept the widest copy paper weight in the class. A multipurpose tray supports envelopes of various widths, heavy stock paper and other special media. Additionally, the MFPs can support banners up to 1,200 mm x 320 mm (47.2"" x 12.6"").\n\nImprove performance with twice the power\nThe MultiXpress C9352NA enhance office productivity with faster printing and scanning capabilities, powered by a fully integrated Samsung 1 GHz dual-core processor. Large print and copy jobs are easier to manage, and scanning throughput is increased. The dual-core processor performs printing tasks faster than a conventional praocessor, enabling employees to focus on core work activities.\n\nEnjoy quality printouts\nSamsung’s unique ReCP (Rendering Engine for Clean Page) Technology and Up to 600 x 600 x 4 bit dpi improve the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.\n\nPrevent document fading with polymerized toner\nSamsung polymerized toner produces smaller and more uniform particles than conventional toners. Printouts have crisper lines and intense colors, and pages curl less often. Additionally, the high wax content improves the image gloss and durability, which helps prevent the document from fading.\n\nLow power consumption\nThe combined boards and chips that make up the All-in-One Board help reduce the number of complex parts, decreasing the failure rate. The All-in-One Board assists in controlling overall energy consumption by lowering power requirements. When compared to a conventional board during an internal test, the All-in-One Board helped reduce Typical Electricity Consumption (TEC) by up to 44.2 percent.\nSamsung Instant Fusing System (IFS) technology also helps increase printing and copying speed. In addition, IFS reduces energy use, which further aids in controlling operating costs. The combination of the All-In-One Board, IFS and polymerized toner help companies decrease expenditures.\n\nReduced downtime for maintenance\nDecreased maintenance and installation times help businesses meet deadlines within budget. Toner replacement for the MultiXpres C9352NA printers is designed for ease of use. In addition, users can correct paper jams without the need for a maintenance call. Fewer steps are required to replace high-frequency service items (HFSIs), such as fusers, rollers and image transfer units (ITUs). Fewer maintenance steps means the device is more readily available when users need it.\n\nSimplified savings with the touch of a button\nBusinesses can lower operating expenses with greater ease using Eco Mode, an energy-saving feature that helps companies reduce paper and power costs. By simply pressing the Eco button on the MFP, users can print more onto every page, with options for 2-up, 4-up and duplex printing.\nAdditionally, users can select the option to automatically skip blank pages, which helps save on toner, further reducing supply expenses. Based on an internal Samsung test, Samsung MFPs with Eco Mode outperformed an MFP without Eco Mode: Easy Eco Driver provides users a preview of a document before printing, which helps reduce wasted printouts. While previewing the document, users can modify its format by removing text and images. The user can also adjust the layout (for example, from 1-up to 2-up printing) without changing the original document layout.\n\nLCD control panel that is largest in its printer class\nThe colour LCD control panel on the MultiXpress C9352NA MFPs is 8.9 inches and is considered one of the largest MFPs in its class. The control panel tilts for convenient viewing of the current job status, following prompts during an operation and setting up menus. Also, LED indicators, such as low paper alerts or a ready-for-use indicator, help users more quickly determine the device status.","https://images.icecat.biz/img/norm/high/18484298-8613.jpg|https://images.icecat.biz/img/gallery/17897056_8498.jpg|https://images.icecat.biz/img/gallery/17897057_6663.jpg","1032x1788|3000x2000|3000x2000","||","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Duplex printing mode: Auto/Manual","Resolution color: 600 x 600 DPI","Print speed (color, normal quality, A4/US Letter): 35 ppm","Warm-up time: 39 s","Time to first page (black, normal): 9,5 s","Time to first page (color, normal): 10,5 s","Secure printing: Yes","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 35 cpm","Copy speed (color, normal quality, A4): 35 cpm","Copy speed (black, normal, US Letter): 35 cpm","Copy speed (color, normal, US Letter): 35 cpm","Time to first copy (black, normal): 7,5 s","Time to first copy (color, normal): 8,5 s","Maximum number of copies: 9999 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 4800 x 4800 DPI","Maximum scan area: A3 (297 x 420)","Scan technology: CCDM","Scan to: E-mail, FTP, USB","Scan speed (black): 45 inch/min","Scan speed (color): 45 inch/min","Image formats supported: JPG, TIF","Document formats supported: PDF","Fax","Faxing: No","Features","Maximum duty cycle: 150000 pages per month","Printing colors: Black, Cyan, Magenta, Yellow","Digital sender: No","Page description languages: PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3","Optional functions: Fax","Input & output capacity","Total input capacity: 520 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Paper input type: Cassette, Paper tray, Sheetfed","Manual feeder: Yes","Maximum input capacity: 3140 sheets","Maximum output capacity: 3250 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thin paper","ISO A-series sizes (A0...A9): A3, A4, A5","Maximum print size: 297 x 420 mm","Multi-purpose tray media types: Bond paper, Envelopes, Glossy paper, Heavyweight paper, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Folio, Oficio, Statement","JIS B-series sizes (B0...B9): B5","Paper tray media weight: 60 - 216 g/m²","Auto Document Feeder (ADF) media weight: 42 - 128 g/m²","Duplex media weight: 50 - 128 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: Yes","Supported network protocols (IPv4): TCP/IP, LPR6, IPP, WSD","Supported network protocols (IPv6): TCP/IP","Management protocols: SNMPv1.2, DHCP, DHCPv6, BOOTP, AutoIP, SetIP, SLP, UPnP, Bonjour, DNS, WINS","Authentication method: SNMPv3, SSL/TLS, IPsec, EAP","Mobile printing technologies: Not supported","Performance","Internal memory: 1536 MB","Internal storage capacity: 320 GB","Card reader integrated: No","Processor frequency: 1000 MHz","Sound pressure level (printing): 51 dB","Sound pressure level (copying): 54 dB","Design","Product color: Grey","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 22,6 cm (8.9"")","Display resolution: 1024 x 600 pixels","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 1100 W","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Yes","Weight & dimensions","Width: 677,5 mm","Depth: 763 mm","Height: 853,6 mm","Weight: 109,5 kg"