"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159" "","","18479984","","MEDION","410017784","18479984","4015625763823","PCs/Workstations","153","","","ERAZER PC X5722 D","20240307153452","ICECAT","1","34779","https://images.icecat.biz/img/norm/high/18479984-8841.jpg","626x1144","https://images.icecat.biz/img/norm/low/18479984-8841.jpg","https://images.icecat.biz/img/norm/medium/18479984-8841.jpg","https://images.icecat.biz/thumbs/18479984.jpg","","","MEDION ERAZER PC X5722 D Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3,26 TB HDD,SSD NVIDIA® GeForce® GTX 680 Windows 8 Tower Black","","MEDION ERAZER PC X5722 D, 3,5 GHz, Intel® Core™ i7, 16 GB, 3,26 TB, Blu-Ray DVD Combo, Windows 8","MEDION ERAZER PC X5722 D. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3,26 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 680. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC","","https://images.icecat.biz/img/norm/high/18479984-8841.jpg|https://images.icecat.biz/img/gallery/23128465_3335.jpg|https://images.icecat.biz/img/gallery/23128465_6048.jpg|https://images.icecat.biz/img/gallery/23128465_4053.jpg","626x1144|1031x1144|836x1144|915x1144","|||","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-3770K","Processor frequency: 3,5 GHz","Processor generation: 3rd gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3,9 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-3700 Desktop series","Processor codename: Ivy Bridge","Thermal Design Power (TDP): 77 W","Tcase: 67,4 °C","PCI Express slots version: 3.0","PCI Express configurations: 1x8, 1x16, 2x4, 2x8","Number of processors installed: 1","Stepping: E1","CPU multiplier (bus/core ratio): 35","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: No","Memory","Internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 4 x 4 GB","Memory slots: 4x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 3,26 TB","Optical drive type: Blu-Ray DVD Combo","Storage media: HDD,SSD","HDD capacity: 3 TB","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 680","On-board graphics card model: Intel® HD Graphics 4000","Discrete graphics card memory: 2,05 TB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x162","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 7","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Thunderbolt ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","S/PDIF out port: Yes","DVI-D ports quantity: 1","DVI-I ports quantity: 1","Design","Chassis type: Tower","Product color: Black","Performance","Product type: PC","Motherboard chipset: Intel® Z77 Express","Audio system: HD","Audio output channels: 7.1 channels","Software","Operating system installed: Windows 8","Operating system architecture: 64-bit","Drivers included: Yes","Trial software: Office 365 Home Premium, Kaspersky Internet Security 2013","Bundled software: Windows Essentials 2012\r\nCyberlink Power2Go\r\nCyberlink PowerDVD\r\nMEDION ERAZER Control Center","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","Processor code: SR0PL","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2011D","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0,00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 65523","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Weight & dimensions","Width: 270 mm","Depth: 610 mm","Height: 530 mm","Keyboard dimensions (WxDxH): 495 x 185 x 24 mm","Mouse dimensions (WxDxH): 69 x 124 x 42 mm","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Keyboard layout: QWERTY","Interface adapters included: DVI-I male - VGA female","Manual: Yes","Other features","Optical drives quantity: 1","Keyboard weight: 1,4 kg","Mouse weight: 144 g","Cooling type: Active","Features","Images Type Map:
","Other features","Keyboard type: X81005","Keyboard illumination: Y"