"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","1831","","HP","C4945A","1831","0025184252793|025184252793|0882780756809|882780756809","Tinta Kartrid","377","","","83 680-ml Light Magenta DesignJet UV Ink Cartridge","20230713005735","ICECAT","1","340496","https://images.icecat.biz/img/gallery/1831_4246342012.jpg","2946x1326","https://images.icecat.biz/img/gallery_lows/1831_4246342012.jpg","https://images.icecat.biz/img/gallery_mediums/1831_4246342012.jpg","https://images.icecat.biz/img/gallery_thumbs/1831_4246342012.jpg","","","HP 83 680-ml Light Magenta DesignJet UV Ink Cartridge tinta kartrid 1 buah Asli Magenta muda","HP 83 680-ml Light Magenta DesignJet UV Ink Cartridge","HP 83 680-ml Light Magenta DesignJet UV Ink Cartridge, Tinta berbahan pigmen, 680 ml, 1 buah","HP 83 680-ml Light Magenta DesignJet UV Ink Cartridge. Jenis tinta warna: Tinta berbahan pigmen, Volume tinta berwarna: 680 ml, Kuantitas per paket: 1 buah","","https://images.icecat.biz/img/gallery/1831_4246342012.jpg","2946x1326","","","","","","","","","Unrivalled print speeds. Get fast, no-compromise inkjet printing with HP 83 UV Ink Cartridges.||Patented HP 83 UV ink formulations produce superb, color-rich images across a broad variety of printing material. UV-resistant, pigment-based inks work with sophisticated coatings on HP printing material to produce images that resist fading for over 100 years.[2]\nSpecially formulated inks support instant dry time[3] to increase productivity and facilitate immediate lamination (using HP Productivity Gloss media and HP Premium Coated and Heavyweight Coated printing material).\nSmart printing technology[4] in the system of HP 83 UV Ink Cartridges, Printheads and HP DesignJet printer monitors nozzle health and makes automatic and continuous adjustments to optimize print quality.\nPatented ink formulations in HP 83 UV Ink Cartridges produce ultra-small drop sizes—12-pl color drops and 18-pl black drops—enabling HP Enhanced Color Layering Technology to achieve the smooth color transitions expected of high-fidelity, large format printing.\n\nGet fast, no-compromise UV-resistant inkjet printing with HP 83 UV Printheads and HP's Jetexpress technology.||Value packs include ink cartridge, printhead and cleaner-for added savings and convenience.\nModular ink delivery system allows for efficient, economical replacement of individual ink cartridges. The 680-ml cartridges are designed for fast printing, very efficient usage and reliable, time-saving operation.\nHP offers the best service and reliability in the printer industry, receiving a #1 ranking in PC Magazine (August 2002) in its annual service and reliability survey for the 11th year in a row, as well as an A+ grade the first time this grade was included.\nAn industry-leader in research and development, design, manufacturing and testing processes ensures maximum uptime. Every HP ink formulation is tested for quality and reliability on at least 80 attributes. Innovative, specialized manufacturing analysis tools assess performance and reliability.\n\nAlways clear and sharp. HP 83 UV Ink Supplies, HP Designjet 5500/5000 series printers and HP printing materials are engineered and tested together to ensure uncompromising print quality, performance and reliability.||HP Smart printing technology[4] in the system of HP DesignJet printer and supplies provides ongoing status feedback on ink levels and facilitates re-ordering over the Internet.[5]\nHP DesignJet printing system design makes supplies simple to install, and confirms genuine HP supplies have been correctly installed. And HP provides a take-back program for easy environmentally-conscious return.[4]","Fitur","Tipe: Asli","Warna pencetakan: Magenta muda","Kompabilitas merek: HP","Kompabilitas: HP Designjet 5000, 5500","Kuantitas per paket: 1 buah","Jenis tinta warna: Tinta berbahan pigmen","Kuantitas kartrid tinta berwarna: 1","Volume tinta berwarna: 680 ml","Jenis tinta: Tinta berbahan pigmen","Kode OEM: C4945A","Negara asal: Singapura","Warna: Ya","Segmen HP: Bisnis","Operational conditions","Suhu penyimpanan (T-T): -40 - 60 °C","Suhu pengoperasian (T-T): 5 - 40 °C","Berat dan dimensi","Panjang: 114,3 mm","Lebar: 320 mm","Tinggi: 55,9 mm","Panjang kemasan: 320 mm","Lebar kemasan: 114,3 mm","Tinggi kemasan: 55,9 mm","Berat kemasan: 950 g","Data logistik","Lebar palet: 118,4 cm","Panjang palet: 99,1 cm","Tinggi palet: 127,8 cm","Jumlah per palet: 600 buah","Jumlah karton per palet: 60 buah","Berat palet: 703 g","Panjang karton utama: 330,2 mm","Panjang karton master: 284,5 mm","Tinggi karton utama: 256,5 mm","Fitur lainnya","Dimensi kemasan (PxLxT): 320 x 56 x 114 mm","Data logistik","Produk per casing master (luar) yang lebih besar: 10 buah","Berat kotor (luar) casing master yang lebih besar: 10,5 g","Master (outer) case gross weight (imperial): 10,5 kg (23.2 lb)","Fitur lainnya","Dimensi palet (P x L x T): 1183,6 x 990,6 x 1277,6 mm","Ukuran palet (EU): 1184 x 991 x 1278 mm"