"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","18290","","HP","C4265A#ABH","18290","","Laser Printers","235","","","LaserJet 8150","20220711134049","ICECAT","1","127255","https://images.icecat.biz/img/norm/high/18290-7110.jpg","400x400","https://images.icecat.biz/img/norm/low/18290-7110.jpg","https://images.icecat.biz/img/gallery_mediums/img_18290_medium_1480671412_83_2323.jpg","https://images.icecat.biz/thumbs/18290.jpg","","","HP LaserJet 8150 1200 x 1200 DPI A3","LaserJet 8150","HP LaserJet 8150, Laser, 1200 x 1200 DPI, A3, 32 ppm","HP LaserJet 8150. Print technology: Laser. Duty cycle (monthly, A4): 150000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed black (normal, A4/US Letter): 32 ppm","Up to 32 ppm flexible black and white printer designed to meet the needs of today's complex, high-volume printing environments. These printers offer exceptional performance, flexible design, and HP's proven reliability. \r\n\r\nCharacteristics \r\n \r\n- Variable fusing, straight-through paper path, and 150k-duty cycle \r\n- Fully compatible advanced networking solutions include Jetdirect 620n print server \r\n- Flexible paper handling with up to five input sources with total capacity of 3100 sheets \r\n- Additional accessory options like 3GB hard drive and fast IR \r\n- Costs less than one cent per page with 20,000-page toner cartridge \r\n- Multifunction convenience copy \r\n- Authentication with mfp option \r\n- HP Transmit Once minimizes network traffic while Dynamic RIP-once enables multiple originals to print at engine speed \r\n- Modular design, versatile paper handling and advanced network connectivity provides superior customization \r\n- Extensive suite of software, services and solutions offered from HP and third-party vendors.","https://images.icecat.biz/img/norm/high/18290-7110.jpg","400x400","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Resolution (maximum): 1200 x 1200 DPI","Print speed black (normal, A4/US Letter): 32 ppm","Print speed black (normal, A3): 16 ppm","Time to first page (black, normal): 17 s","Features","Duty cycle (monthly, A4): 150000 pages per month","Input & output capacity","Total input capacity: 3100 sheets","Total output capacity: 600 sheets","Maximum input capacity (sheets): 3100 sheets","Maximum output capacity (sheets): 3600 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4","ISO B-series sizes (B0...B9): B4, B5","Performance","Internal memory: 32 MB","Internal storage capacity: 3,2 GB","Storage media: HDD","Built-in processor: Yes","Processor: QED","Processor frequency: 250 MHz","Power","Power consumption (printing): 685 W","Operational conditions","Operating temperature (T-T): 10 - 32,5 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 95%","Weight & dimensions","Weight: 51 kg","Dimensions (WxDxH): 566 x 540 x 520 mm","Other features","Power requirements: 100 – 127V / 220 – 240V, 50 - 60Hz","Standard paper trays: 5","Copier resize: 25 - 200%","Maximum copies: 999 copies","Compatible operating systems: Microsoft Windows (3.1x, 9x, 2000, Me, NT 4.0, XP), IBM OS/2 (2.0 +), Apple Mac OS (7.5 +), AutoCAD, UNIX LPR, Linux LPR & GPR","Recommended operating temperature range: 10 - 32,5 °C","I/O ports: 1 x IEEE 1284","Custom media sizes: 98 x 191 mm - 297 x 450 mm","Recommended media weight: 60 - 199, 60 - 105 g/m²","Acoustic power emissions: 6.5 B(A)","Acoustic pressure emissions: 59 dB","Print quality black (best): 1200 x 1200 DPI","Maximum paper trays: 4"