"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","18036536","","HP","C9V75AT","18036536","0887111774774|887111774774|0887111774736|887111774736|0887111774712|887111774712|0887111774781|887111774781|0887758161524|887758161524|0887111774743|887111774743|0887111774750|887111774750|0887111774767|887111774767|0887111774705|887111774705|0887758161531|887758161531|0887111774798|887111774798|0887111774729|887111774729","Computer Monitors","222","","","EliteDisplay E231","20240310101044","ICECAT","1","262638","https://images.icecat.biz/img/gallery/19356770_7217779009.jpg","4548x3820","https://images.icecat.biz/img/gallery_lows/19356770_7217779009.jpg","https://images.icecat.biz/img/gallery_mediums/19356770_7217779009.jpg","https://images.icecat.biz/img/gallery_thumbs/19356770_7217779009.jpg","","","HP EliteDisplay E231 LED display 58.4 cm (23"") 1920 x 1080 pixels Full HD Black","23"" TN/LED, 1920 x 1080, 250 cd/m2, 5 ms, VGA, DVI-D, DisplayPort, USB 2.0 hub, 33 W","HP EliteDisplay E231, 58.4 cm (23""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","HP EliteDisplay E231. Display diagonal: 58.4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black","Give your business-critical users the display they crave. The HP EliteDisplay E231 58,4 cm (23'') LED Backlit Monitor delivers outstanding ergonomic adjustability and convenient connectivity in a premier, energy efficient design.\n\nEnhance your view, advance your connectivity\nBring your content to life with Full-HD resolution. Get vibrant text and graphics from the LED backlit panel, which also makes the monitor thin, light, and easy to position on a desk.\n\nGet comfortable with HP’s ultimate adjustable design\nFind your most comfortable working position so you can power through your day. Customizable tilt, height adjustment, swivel, and pivot settings—the most adjustability available on an HP business display—help you find your sweet spot.\n\nControl your environmental impact\nReduce power consumption and help lower your costs with an intelligent, energy efficient design that carries ENERGY STAR®, EPEAT® Gold, and TCO certifications.\n\nGlobal reassurance\nRest assured that your IT investment is supported by a three-year standard limited warranty. Select optional HP Care Pack Services to extend your protection beyond the standard warranties.","https://images.icecat.biz/img/gallery/19356770_7217779009.jpg|https://images.icecat.biz/img/gallery/19356770_3753406658.jpg|https://images.icecat.biz/img/gallery/18036536_2558827592.jpg|https://images.icecat.biz/img/gallery/18023662_1800.jpg|https://images.icecat.biz/img/gallery/18023662_5328.jpg|https://images.icecat.biz/img/gallery/18023662_9384.jpg|https://images.icecat.biz/img/gallery/18023662_4387.jpg|https://images.icecat.biz/img/gallery/18023662_1018.jpg|https://images.icecat.biz/img/gallery/18023662_7134.jpg|https://images.icecat.biz/img/gallery/18023662_3290.jpg|https://images.icecat.biz/img/gallery/18023662_1429.jpg","4548x3820|5000x1629|5000x3337|800x746|800x580|727x800|750x800|535x800|452x800|452x800|507x800","||||||||||","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TN+Film","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Horizontal scan range: 24 - 94 kHz","Vertical scan range: 50 - 76 Hz","3D: No","Performance","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Country of origin: China","Certification: CE, CB, KC, KCC, NOM, PSB, ICE, TUV-S, CCC, CEL 1, CECP, SEPA, TCO Edge, EPA, ISC, VCCI,FCC, BSMI","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 3","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","AC (power) in: Yes","Network","Wi-Fi: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: 0 - 360°","Tilt adjustment: Yes","Tilt angle range: -5 - 30°","On Screen Display (OSD): Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 33 W","Power consumption (standby): 0.5 W","Power consumption (max): 36 W","AC input voltage: 95 - 265 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Packaging content","Cables included: AC","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 544 mm","Depth (with stand): 242.4 mm","Height (with stand): 469.9 mm","Weight (with stand): 6.1 kg","Width (without stand): 544 mm","Depth (without stand): 51 mm","Height (without stand): 329 mm","Weight (without stand): 3.9 kg","Packaging data","Package weight: 8.34 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Logistics data","Harmonized System (HS) code: 85285210","Thin Client","Thin client installed: No","Other features","Display: LED","TV tuner integrated: No"