"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13" "","","18020007","","HP","C2T50A","18020007","0887111347831|887111347831","Printing Films","853","","","C2T50A","20210315202007","ICECAT","1","117719","http://images.icecat.biz/img/gallery/18020007_2800252873.jpg","3304x2400","http://images.icecat.biz/img/gallery_lows/18020007_2800252873.jpg","http://images.icecat.biz/img/gallery_mediums/18020007_2800252873.jpg","http://images.icecat.biz/img/gallery_thumbs/18020007_2800252873.jpg","","","HP C2T50A printing film","HP Universal Matte Canvas 350 gsm-610 mm x 15.2 m (24 in x 50 ft)","HP C2T50A, Matte, 450 µm, 350 g/m², 15 - 30 °C, 10 - 35 °C, 20 - 80%","HP C2T50A. Finish type: Matte, Printing media thickness: 450 µm, Media weight: 350 g/m². Width: 610 mm, Width (imperial): 61 cm (24"")","HP Universal Matte Canvas is ideal for consumer art reproductions offered at an appealing price. This economical stretch canvas delivers long-lasting prints with an artistic look and feel. Easy-to-handle, quick-dry prints help speed finishing time.

Get true artistic quality – at an economical price – with this high-quality stretch canvas. With a bright-white, slightly textured matte finish, produce vivid, accurate colour true to the artistic vision.
\n
\nThese water-resistant[1] prints withstand the test of time. HP Universal Matte Canvas and Original HP inks produce long-lasting prints – over 200 years indoors, away from direct sun[2], over 3 years in-window, unlaminated[3].
\n
\nTo provide trouble-free printing, Original HP printing materials are designed together with HP Designjet printers. This sturdy canvas is easy to handle. And you can choose from a wide variety of compatible laminates.
\n\n","http://images.icecat.biz/img/gallery/18020007_2800252873.jpg|http://images.icecat.biz/img/norm/high/18020007-HP.jpg","3304x2400|400x400","|","","","","","","","","","Features","Finish type: Matte","Printing media thickness: 450 µm","Media weight: 350 g/m²","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Storage temperature (T-T): 10 - 35 °C","Storage relative humidity (H-H): 20 - 80%","Weight & dimensions","Width: 610 mm","Width (imperial): 61 cm (24"")","","Length: 15.2 m"