"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","17854400","","HP","C9E49AT","17854400","0887111729675|887111729675|0887111729651|887111729651|0887111729613|887111729613|0887111729637|887111729637|0887111729682|887111729682|0887111729644|887111729644|0887111729668|887111729668|0887111729620|887111729620|0888182397794|888182397794|0887111729606|887111729606","Computer Monitors","222","","","ProDisplay P221","20240314194323","ICECAT","1","144302","https://images.icecat.biz/img/gallery/18187440_3088290664.jpg","3000x3000","https://images.icecat.biz/img/gallery_lows/18187440_3088290664.jpg","https://images.icecat.biz/img/gallery_mediums/18187440_3088290664.jpg","https://images.icecat.biz/img/gallery_thumbs/18187440_3088290664.jpg","","","HP ProDisplay P221 LED display 54.6 cm (21.5"") 1920 x 1080 pixels Full HD Black","21.5"", 1920x1080, 5 ms, 250 cd/m2, VGA, DVI, 22 W","HP ProDisplay P221, 54.6 cm (21.5""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","HP ProDisplay P221. Display diagonal: 54.6 cm (21.5""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black","Keep up the good work with solid performance, a stylish large screen design, and environmental features all at an attractive price point with the HP ProDisplay P221 21.5-inch LED Backlit Monitor. Efficiently grow and maintain your business with proven HP quality and reliability, stable lifecycles, HP accessory compatibility, and energy savings. Do more throughout the day and help save more throughout the quarter with a monitor that goes the distance.\n\nEssential business features\n- Support your business needs at a competitive price with a large 21.5-inch diagonal LED display. Review documents side by side, read e-mails[1] while multitasking in another window, and keep more applications open at the same time.\n- See the difference with an LED display for vibrant text and graphics presentation. LED technology also makes your display thin, light, and easy to position on the desk.\n- Deliver clear views for single and multiple users with wide viewing angles. High contrast ratios and fast response times keep your content crisp and readable throughout the day.[2]\n- Work comfortably with up to 30 degrees of tilt on the adjustable design, and easily connect to devices with the convenient VGA and DVI inputs. The internal power supply minimizes clutter on the desktop and simplifies setup and deployment.\n- Compatibility with HP accessories\n- Customize your work space with options like the HP Speaker Bar and HP USB Graphics Adapter (accessories sold separately).\n- The 100-mm standard VESA pattern allows mounting on the HP Single Monitor Arm, the HP Integrated Work Center Stand (USDT/Thin Client), HP Quick Release, and other VESA-compatible accessories (accessories sold separately).\n\nStability now, and peace of mind for the future\n- Maintain product consistency across staggered deployments, ease transitions and help reduce support costs with a minimum one-year lifecycle stability commitment from HP.\n- Support identical installations and unify your operations worldwide with globally consistent products in over 145 countries.\n- Get improved reliability and peace of mind from HP quality standard testing that puts our monitors through their paces before you do.\n- Rest assured that your IT investment is supported by a standard, three-year limited warranty. Select optional HP Care Pack Services[3] to extend service contracts beyond the standard warranties.\n\nSmart software for the multi-tasker\n- HP Display Assistant consolidates monitor setting controls into one easy-to-use, centralized interface.\n- Customize your workspace with resizable screen partitions that let you work on a document in one partition, refer to a spreadsheet in another, and check e-mails[1] in another—at the same time.\n- Use the new expanded toolbar to view the applications you’re using on all of your connected displays.\n\nEnergy efficient, environmentally aware\n- Mercury-Free display backlighting, a low halogen design[4], and arsenic-free display glass[5] are just a few of the environmental features built into this display.\n- Help maximize your investment with award-winning eco-certifications, including ENERGY STAR®, EPEAT® Gold[6]and TCO.","https://images.icecat.biz/img/gallery/18187440_3088290664.jpg|https://images.icecat.biz/img/gallery/17854400_1034542845.jpg|https://images.icecat.biz/img/gallery/18187440_8794775367.jpg|https://images.icecat.biz/img/gallery/17847142_0735.jpg|https://images.icecat.biz/img/gallery/17847142_6869.jpg|https://images.icecat.biz/img/gallery/17847142_6981.jpg|https://images.icecat.biz/img/gallery/17853958_0284.jpg|https://images.icecat.biz/img/gallery/17853958_1617.jpg","3000x3000|3000x3000|3000x3000|1560x1144|1560x1144|1560x1144|800x800|624x318","|||||||","","","","","","","","","","","Display","Display diagonal: 54.6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Response time: 5 ms","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Display surface: Matt","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 3000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.248 x 0.248 mm","3D: No","Performance","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDCP: Yes","AC (power) in: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Tilt adjustment: Yes","Tilt angle range: -5 - 25°","On Screen Display (OSD): Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 22 W","Power consumption (standby): 0.5 W","Power consumption (max): 28 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width (with stand): 518 mm","Depth (with stand): 160 mm","Height (with stand): 379 mm","Width (without stand): 518 mm","Depth (without stand): 47.5 mm","Height (without stand): 315.2 mm","Weight (without stand): 4 kg","Packaging content","Cables included: AC, DVI, VGA","Quick start guide: Yes","Manual: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Country of origin: China","Display: LED","On/off switch: Yes","TV tuner integrated: No","Certification: TCO","Thin Client","Thin client installed: No"