"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","17830449","","Sharp","PN-R703","17830449","4974019771649|0740000694112|740000694112|0074000069411|074000069411|4974019771625","Signage Displays","2672","","","PN-R703","20221021103210","ICECAT","1","416723","https://images.icecat.biz/img/norm/high/17830449-6766.jpg","497x297","https://images.icecat.biz/img/norm/low/17830449-6766.jpg","https://images.icecat.biz/img/gallery_mediums/img_17830449_medium_1482148778_2275_19487.jpg","https://images.icecat.biz/thumbs/17830449.jpg","","","Sharp PN-R703 Signage Display Digital signage flat panel 176.5 cm (69.5"") 700 cd/m² Full HD Black","70"" LED, 1920 x 1080, 16:9, 700 cd/m2, 6ms, 4000:1, 2 x HDMI, 1 x DisplayPort, 1 x DVI-D, 1 x DVI-I, 3 x 3.5mm mini Stereo Jack, RS-232C In / Out, RJ-45,","Sharp PN-R703, Digital signage flat panel, 176.5 cm (69.5""), 1920 x 1080 pixels","Sharp PN-R703. Product design: Digital signage flat panel. Display diagonal: 176.5 cm (69.5""), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black","With its 70"" class (69 – 1/2"" diagonal) screen size, 24/7 reliability and energy efficient edge lit LED backlight, the PN-R703 is designed to meet the rigors of most any commercial display or digital signage application. Add to this Sharp’s UV2A photo alignment technology, full 1920 x 1080 HD resolution, and optional media player, and you have one of the highest performing and most flexible displays in the industry. For versatility, performance and value, there’s never been a better time to think BIG – and think Sharp.","https://images.icecat.biz/img/norm/high/17830449-6766.jpg","497x297","","","","","","","","","","","","Display","Display diagonal: 176.5 cm (69.5"")","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","Response time: 6 ms","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Display number of colours: 1.073 billion colours","Pixel pitch: 0.802 x 0.802 mm","Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)","Ports & interfaces","HDMI ports quantity: 2","DisplayPorts quantity: 1","Ethernet LAN: Yes","DVI-I ports quantity: 1","DVI-D ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100 Mbit/s","Card reader integrated: No","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 200 x 200 mm","Bezel width (bottom): 1.9 cm","Bezel width (side): 1.9 cm","Bezel width (top): 1.9 cm","Performance","TV tuner integrated: No","Analog signal format system: NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM","On Screen Display (OSD): Yes","HDCP: Yes","Power","Power consumption (typical): 270 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & dimensions","Width: 1578 mm","Depth: 39.7 mm","Height: 916 mm","Weight: 43 kg","Packaging data","Package width: 1835.2 mm","Package depth: 285.8 mm","Package height: 1082.7 mm","Package weight: 53 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Certification: UL 60950, FCC A","Other features","Manual: Yes","Aspect ratio: 16:9","Audio input: Y","Audio output: Y","Built-in microphone: No","Cable lock slot: No","Display: LED","Headphone outputs: 1","Height adjustment: No","Viewable size, horizontal: 153.8 cm","Viewable size, vertical: 86.5 cm","Built-in camera: No","Plug and Play: Yes"