"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","17208900","","LevelOne","WCS-0050","17208900","","Security Cameras","1557","","","WCS-0050 150Mbps Wireless Megapixel Network Camera","20240307153452","ICECAT","1","14226","https://images.icecat.biz/img/gallery/18162828-Conceptronic-WCS-0050-v1-4791.jpg","348x261","https://images.icecat.biz/img/gallery_lows/18162828-Conceptronic-WCS-0050-v1-4791.jpg","https://images.icecat.biz/img/gallery_mediums/img_18162828_medium_1479804626_8489_12116.jpg","https://images.icecat.biz/img/gallery_thumbs/18162828-Conceptronic-WCS-0050-v1-4791.jpg","","","LevelOne WCS-0050 150Mbps Wireless Megapixel Network Camera Indoor 1280 x 800 pixels","150Mbps Wireless Megapixel Network Camera","LevelOne WCS-0050 150Mbps Wireless Megapixel Network Camera, Indoor, Wired & Wireless, CE, FCC, White, 1 lx, 55.7°","LevelOne WCS-0050 150Mbps Wireless Megapixel Network Camera. Placement supported: Indoor, Connectivity technology: Wired & Wireless, Certification: CE, FCC. Product colour: White. Minimum illumination: 1 lx, Field of view (FOV) angle: 55.7°, Camera shutter speed: 0.2 - 0.00004 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4""). Digital zoom: 4x","- Megapixel (1280 x 800) high-definition resolution\n- Easy Internet monitoring via configuration free Level1DNS™ service\n- Supports iPhone/smartphone/PDA remote viewing over the Internet\n- Provides wireless speed up to 150Mbps\n- Simple wireless connectivity and security with WPS push button\n- Supports motion detection and event notification via e-mail or FTP\n- Supports 2 video streams simultaneously\n- Free 64-channel monitoring software included (supports iCamSecure App)\n\nThe LevelOne WCS-0050 is a quality yet cost-effective surveillance solution for home and office. It is designed for easy and flexible installation, provides choice of either a 150Mbps wireless or a wired connection to the network and a WPS (Wi-Fi protected setup) button to secure the wireless connection thru a fillip of one push. The WCS-0050 supports 2 simultaneously individual video streams for quality needs and bandwidth constrains. Moreover, the free PC-based 64-channel monitoring software with iPhone/Android phone App within the package helps to manage multiple cameras simultaneously and offers easy mobile viewing.","https://images.icecat.biz/img/gallery/18162828-Conceptronic-WCS-0050-v1-4791.jpg|https://images.icecat.biz/img/gallery/17208900_3255.jpg|https://images.icecat.biz/img/gallery/17208900_6739.jpg|https://images.icecat.biz/img/gallery/17208900_9854.jpg|https://images.icecat.biz/img/gallery/17208900_9669.jpg","348x261|348x261|348x261|348x261|348x261","||||","","","","","","","","","","","Performance","Placement supported: Indoor","Connectivity technology: Wired & Wireless","PTZ control: Yes","Certification: CE, FCC","Design","Product colour: White","LED indicators: Yes","Camera","Minimum illumination: 1 lx","Field of view (FOV) angle: 55.7°","Camera shutter speed: 0.2 - 0.00004 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25.4 / 4 mm (1 / 4"")","Progressive scan: Yes","Lens system","Digital zoom: 4x","Video","Maximum resolution: 1280 x 800 pixels","Total megapixels: 1 MP","Video formats supported: H.264, M-JPEG, MPEG4","Supported graphics resolutions: 320 x 192, 1280 x 800 (WXGA), 640 x 480 (VGA)","Frame rate: 30 fps","Audio","Audio system: 1-way","Audio formats supported: AMR","Built-in microphone: Yes","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Supported network protocols: TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Cabling technology: 10/100Base-T(X)","Storage","Built-in HDD: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Security","Video motion detection: Yes","Security algorithms: 128-bit WEP, 64-bit WEP, TKIP, WPA, WPA2, WPS","Management features","Reset button: Yes","Power","Power consumption (typical): 4.5 W","DC output voltage: +12V","DC output current: 1 A","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width: 70 mm","Depth: 34 mm","Height: 105 mm","Weight: 102 g"