"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169" "","","1716100","","HP","FV879AW","1716100","0884420411093|884420411093|0884420411062|884420411062|0884420411109|884420411109|0884420411192|884420411192|0884420411116|884420411116|0884420411079|884420411079|0884420411246|884420411246|0884420411369|884420411369|0884420411161|884420411161|0884420411352|884420411352|0884420410980|884420410980|0884420411215|884420411215|0884420411222|884420411222|0884420411239|884420411239|0884420411253|884420411253|0884420411260|884420411260|0884420411277|884420411277|0884420411284|884420411284|0884420411291|884420411291|0884420411307|884420411307|0884420411314|884420411314|0884420411321|884420411321|0884420411338|884420411338|0884420411345|884420411345|0884420410997|884420410997|0884420411000|884420411000|0884420411017|884420411017|0884420411024|884420411024|0884420411031|884420411031|0884420411048|884420411048|0884420411055|884420411055|0884420411086|884420411086|0884420411123|884420411123|0884420411130|884420411130|0884420411147|884420411147|0884420411154|884420411154|0884420411178|884420411178|0884420411185|884420411185|0884420411208|884420411208","Laptops","151","EliteBook","2000","2530p","20240310101044","ICECAT","1","77468","https://images.icecat.biz/img/gallery/3802247_3110686241.jpg","3000x2550","https://images.icecat.biz/img/gallery_lows/3802247_3110686241.jpg","https://images.icecat.biz/img/gallery_mediums/3802247_3110686241.jpg","https://images.icecat.biz/img/gallery_thumbs/3802247_3110686241.jpg","","","HP EliteBook 2530p Intel® Core™2 Duo SL9400 30.7 cm (12.1"") 2 GB DDR2-SDRAM 120 GB HDD Intel® GMA X4500HD Windows Vista Business","EliteBook 2530p Intel® Core™2 Duo LV SL9400 1.86 GHz, 1 x 2048 MB DDR2, 120 GB, DVD+/-RW SuperMulti DL, 12.1"" TFT, Windows Vista® Business 32-bit","HP EliteBook 2530p, Intel® Core™2 Duo, 1.86 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 2 GB, 120 GB","HP EliteBook 2530p. Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 1.45 kg","HP's best-in-class, packed with features, functionality and premiere design for the most discerning business professional. ","https://images.icecat.biz/img/gallery/3802247_3110686241.jpg|https://images.icecat.biz/img/gallery/1794906_1704959386.jpg|https://images.icecat.biz/img/gallery/1718911_0016982411.jpg|https://images.icecat.biz/img/gallery/50745305_9379081632.jpg|https://images.icecat.biz/img/gallery/1716100_0096548205.jpg|https://images.icecat.biz/img/gallery/1772987_0372399189.jpg|https://images.icecat.biz/img/gallery/1716100_6668831619.jpg|https://images.icecat.biz/img/gallery/1794906_2691646670.jpg|https://images.icecat.biz/img/gallery/50745614_2956637840.jpg|https://images.icecat.biz/img/gallery/50745310_5993821795.jpg|https://images.icecat.biz/img/gallery/50744978_2397199411.jpg|https://images.icecat.biz/img/norm/high/1655765-HP.jpg|https://images.icecat.biz/img/gallery/img_1716100_high_1470892927_2869_9027.jpg","3000x2550|3000x2550|3000x2550|3000x1060|2464x2550|3000x1023|3300x1014|2440x2550|3000x948|5000x3333|5000x3333|400x400|500x600","||||||||||||","","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: SL9400","Processor frequency: 1.86 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 6 MB","Processor cache type: L2","Processor socket: BGA 956","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo SL9000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 17 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 7.1","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Storage","Total storage capacity: 120 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Total HDDs capacity: 120 GB","HDD capacity: 120 GB","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X4500HD","Maximum graphics card memory: 0.384 GB","Audio","Audio system: High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual-microphone array, optional 2 MP Webcam with Business Card Reader Software","Camera","Front camera: Yes","Network","Networking features: Intel Gigabit Network Connection (10/100/1000 NIC)","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® GS45 Express","Software","Operating system installed: Windows Vista Business","Bundled software: HP Recovery Manager, HP Client Manager Software, HP Client Configuration Management Agent","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 22 x 22 mm","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36689","Conflict-Free processor: No","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 1.45 kg","Width: 282 mm","Depth: 214 mm","Height (front): 2.5 cm","Other features","Wireless technology: Intel Wireless LAN 802.11a/b/g/n mini-pci card, Bluetooth","Infrared data port: No","Type: PC","Dimensions (WxDxH): 282.3 x 214.3 x 25.2 mm","Power supply type: External 65-watt Smart AC adapter; HP Fast Charge","Power requirements: External 65W HP Smart AC adapter, HP Fast Charge Technology\n6-cell (55 WHr) Lithium-Ion battery","Battery type: 6-cell (55 WHr) high capacity Lithium-Ion","Operating temperature (T-T): 41 - 95 °F","Relative humidity: 10 - 90%","TV-in port: No","Compatible operating systems: Genuine Windows Vista Enterprise, SuSe Linux Enterprise Desktop 10","Size (imperial): 28.2 cm (11.1"")","Minimum RAM: 1 MB","Maximum HDD capacity: 160 GB","Minimum storage drive space: 80 GB","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56K","Intel segment tagging: Enterprise","Processor","Processor technology: Intel Centrino w/ vPro","Audio","Audio included: High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual-microphone array","Ports & interfaces","I/O ports: 2 USB 2.0 ports (3 USB 2.0 ports when configured without integrated optical drive), VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45","Keyboard","Keyboard type: Full-sized","Security","Security management description: McAfee Security Solution, Kensington Lock slot, HP Privacy Filter (optional)","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Hard drive","Storage drive type: 120 GB 5400 rpm 1.8-inch SATA II","Storage drive controller: SATA II","Video","Video card features: Mobile Intel Graphics Media Accelerator X4500 HD","Other features","Manageability features: Intel Centrino 2 with vPro technology capable","Wireless option type: Y","Docking solution: HP 2400/2500 Ultra-Light Docking Station, External MultiBay II, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)","Expansion slots: Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital slot","Multi-bay devices: Optional external Multibay II devices","Protection tools: HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, HP Disk Sanitizer, optional Smart Card Reader","Weight (imperial): Weight varies by configuration and component.\nStarting at 3.19 lb","HDD controller type: SATA (7200 rpm)\nSATA (5400 rpm)"