"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","17146099","","APC","AP8659NA3","17146099","0731304299523|731304299523","Power Distribution Units (PDUs)","984","","","Rack PDU 2G","20240314183826","ICECAT","1","13014","https://images.icecat.biz/img/gallery/17146099_0150331670.jpg","222x500","https://images.icecat.biz/img/gallery_lows/17146099_0150331670.jpg","https://images.icecat.biz/img/gallery_mediums/17146099_0150331670.jpg","https://images.icecat.biz/img/gallery_thumbs/17146099_0150331670.jpg","http://objects.icecat.biz/objects/mmo_17146099_1493189981_7617_10299.pdf","http://objects.icecat.biz/objects/mmo_17146099_1493189967_4775_17311.pdf","APC Rack PDU 2G power distribution unit (PDU) 24 AC outlet(s) Black","230V, 50/60Hz, 3m cord, 20A, 56x51x1829mm, 6.77kg","APC Rack PDU 2G, Metered, Black, LCD, 24 AC outlet(s), C13 coupler, C19 coupler, NEMA L6-20P","APC Rack PDU 2G. PDU types: Metered, Product colour: Black, Display: LCD. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: NEMA L6-20P. Cable length: 3 m, Certification: EN 55022 Class A, EN 55024, EN 61000-3-2, EN 61000-3-3, FCC Part 15 Class A, ICES-003, UL Listed,.... Monitoring: Current. Nominal input voltage: 200-230 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz"," Rack PDU 2G, Metered by Outlet with Switching, ZeroU, 20A, 208V, (21) C13 & (3) C19\n\nAPC Metered by Outlet with Switching Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and individual outlet power metering. Remote outlet level controls allow power on/off functionality for power recycling to reboot locked-up equipment and to avoid unauthorized use of individual outlets. Power sequencing delays allow users to define the order in which to power up or down attached equipment. Avoid circuit overload during power recovery and extend uptime of critical equipment by prioritizing the load shedding. Current metering provides real-time remote monitoring of connected loads. Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, and locking IEC receptacles. User-defined alarms warn of potential circuit overloads before critical IT failures occur. Users can access, configure, and control Switched rack PDUs through secure Web, SNMP, or Telnet Interfaces and is complimented by APC Centralized Management platforms using InfraStruxure Central, Capacity Manager and Change Manager.\nIncludes : CAN Port Terminator , Installation guide , Locking input power cord , Rack Mounting brackets , Safety guide , Serial configuration cable\nMetering-by-Outlet capability\nIndividual outlet level power metering provides a more granular view of the power distributed to equipment within the enclosure. It also provides the ability to analyze component power trends and perform capacity planning.\n\nAvailability\n\n- Remote Individual Outlet Control\nRemotely manage outlets so users can turn outlets off that are not in use (prevent overloads) or recycle power to locked-up equipment (minimize costly downtime and avoid travel time to equipment).\n- Metering-by-Outlet capability\nIndividual outlet level power metering provides a more granular view of the power distributed to equipment within the enclosure. It also provides the ability to analyze component power trends and perform capacity planning.\n- Alarm Thresholds\nDefine alarm thresholds in order to avoid overloaded circuits. Network and visual alarms inform the user of possible problems. (Note: Only available on units with the current monitoring capabilities. Please see SKU specifications for availability)\n- Power Delays\nAllows users to configure the sequence in which power is turned on or off for each outlet. This helps avoid in-rushes at start-up, which can cause overloaded circuits and dropped loads. Sequencing also allows users to predetermine which piece of equipment is turned on first so other equipment dependant on that unit will function properly.\n- Local Current Monitoring Display\nThe aggregate current draw per rack PDU is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip. (Available on designated SKUs only)\n- Load indicator LED\nIndicates overload and warning conditions based on the user-defined alarm thresholds. Alerts users of potential overloaded circuits. (Note: Only available with units with local current monitoring feature)\n- Flash Upgradeable\nQuickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. (Note: Networked units only)\n- Network Management Capabilities\nFull-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage rack PDUs from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.\n- Integrates with StruxureWare Data Center Expert\nAn IT-ready, scalable access monitoring system that collects, organizes, and distributes critical alerts, surveillance video and key information, providing a unified view of complex physical infrastructure environments from anywhere on the network\n\nAgility\n\n- Single input power source\nSupply power from one branch whip to multiple pieces of equipment, conveniently powering rack-mount equipment. Saves time and money during installation by using one branch whip and standard connections.","https://images.icecat.biz/img/gallery/17146099_0150331670.jpg|https://images.icecat.biz/img/gallery/17146099_8158829892.jpg|https://images.icecat.biz/img/gallery/17146099_2024480848.jpg","222x500|218x500|500x222","||","","","","","","","","","Design","PDU types: Metered","Product colour: Black","Display: LCD","Ports & interfaces","AC outlets quantity: 24 AC outlet(s)","AC outlet types: C13 coupler, C19 coupler","Input connection type: NEMA L6-20P","Features","LED indicators: Yes","Cable length: 3 m","Certification: EN 55022 Class A, EN 55024, EN 61000-3-2, EN 61000-3-3, FCC Part 15 Class A, ICES-003, UL Listed, VCCI Class A, VDE, REACH","Management features","Monitoring: Current","Power","Nominal input voltage: 200-230 V","Maximum current: 20 A","AC input frequency: 50 - 60 Hz","Nominal output voltage: 208 V","Maximum total current draw per phase: 16 A","Weight & dimensions","Dimensions (WxDxH): 56 x 51 x 1829 mm","Weight: 6,77 kg","Packaging data","Package dimensions (WxDxH): 162 x 117 x 2038 mm","Package weight: 9,05 kg","Packaging content","Packaging content: CAN Port Terminator, Installation guide, Locking input power cord, Rack Mounting brackets, Safety guide, Serial configuration cable","Operational conditions","Operating temperature (T-T): -5 - 45 °C","Storage temperature (T-T): -25 - 65 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 3000 m","Technical details","Sustainability certificates: RoHS"