"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66" "","","1673","","HP","C7044A","1673","0725184632198|725184632198|0725184632662|725184632662|0088698332115|088698332115|0725184632679|725184632679|0725184632686|725184632686|0725184632693|725184632693|0725184632709|725184632709|0725184633263|725184633263|0725184633232|725184633232|0725184632716|725184632716|0725184632723|725184632723|0725184632730|725184632730|0725184632747|725184632747|0725184632754|725184632754|0725184632761|725184632761|0725184632778|725184632778|0088698332122|088698332122|0725184632785|725184632785|0725184632792|725184632792|0088698332139|088698332139|0725184632808|725184632808|0088698332146|088698332146|0725184632600|725184632600|0808736156929|808736156929|0725184632617|725184632617|0725184632624|725184632624|0088698332061|088698332061|0725184632204|725184632204|0725184632211|725184632211|0725184632228|725184632228|0725184632235|725184632235|0725184632242|725184632242|0725184632259|725184632259|0725184632655|725184632655|0725184632648|725184632648|0725184632631|725184632631|0088698332108|088698332108|0725184632266|725184632266|0725184632273|725184632273|0725184632297|725184632297","Multifunction Printers","304","LaserJet","","1200","20230713004721","ICECAT","1","381068","https://images.icecat.biz/img/norm/high/1673.jpg","170x190","https://images.icecat.biz/img/norm/low/1673.jpg","https://images.icecat.biz/img/gallery_mediums/img_1673_medium_1480667871_8214_2323.jpg","https://images.icecat.biz/thumbs/1673.jpg","http://objects.icecat.biz/objects/mmo_1673_1491551561_0192_18414.pdf","","HP LaserJet 1200 Laser A4 1200 x 1200 DPI 14 ppm","14 ppm, 12cpm, 25 - 200%, TWAIN, 600 dpi, 302W, 8.73 kg","HP LaserJet 1200, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White","HP LaserJet 1200. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White","The fast, reliable personal laser printer for business users needing professional results in any size office or at home.","https://images.icecat.biz/img/norm/high/1673.jpg","170x190","","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 14 ppm","Copying","Copying: Mono copying","Copy speed (black, normal quality, A4): 12 cpm","Copier resize: 25 - 200%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: ADF scanner","Maximum scan resolution: 9600 x 9600 DPI","Scan to: E-mail, File, OCR","Input colour depth: 24 bit","Scan drivers: TWAIN","Fax","Faxing: No","Features","Maximum duty cycle: 10000 pages per month","Number of print cartridges: 1","Printing colours: Black","Page description languages: PCL 5e, PCL 6, PostScript 2","Input & output capacity","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 30 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive","Envelopes sizes: B5, C5, DL, Monarch","Paper tray media weight: 60 - 163 g/m²","Auto Document Feeder (ADF) media weight: 30 - 75 g/m²","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Ethernet LAN: Yes","Performance","Internal memory: 8 MB","Card reader integrated: No","Sound pressure level (printing): 56 dB","Design","Product colour: White","Market positioning: Home & office","Power","Power consumption (max): 284 W","Power consumption (average operating): 302 W","AC input voltage: 110 - 120 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 415 mm","Depth: 487 mm","Height: 252 mm","Weight: 8.3 kg","Packaging content","Drivers included: Yes"