"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7" "","","16645","","D-Link","DFE-670TXD","16645","","Networking Cards","182","","","Systems D-Link 10/100 Enet PCMCIA 16-bit Card w/Direct Port","20190404035736","ICECAT","1","29462","https://images.icecat.biz/img/norm/high/16645.jpg","175x146","https://images.icecat.biz/img/norm/low/16645.jpg","https://images.icecat.biz/img/gallery_mediums/img_16645_medium_1480671293_5177_2323.jpg","https://images.icecat.biz/thumbs/16645.jpg","","","D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port","Systems D-Link 10/100 Enet PCMCIA 16-bit Card w/Direct Port","D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port, Power, -10 - 50 °C, 10 - 90%, 0,097 Gbit/s","D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port. LED indicators: Power. Data transfer rate: 0,097 Gbit/s","The D-Link DFE-670TXD is a PCMCIA10/100 Mbps Ethernet adapter with built in connectors engineered for laptop computers. The DFE-670TXD provides mobile users with a quick and easy connection to the local network. The DFE-670TXD is targeted at users of notebook or laptop computers with either the current Cardbus or the legacy PCMCIA controllers. \r\n\r\nThe DFE-670TXD is a dual speed adapter designed to allow mobile users to easily access databases and resources available on a local network. The DFE-670TXD offers the flexibility of having compatibility with either Cardbus or PCMCIA controllers. The DFE-670TXD utilizes NWay auto-negotiation to automatically connect to any standard compliant switch or hub at 10Mpbs or 100Mpbs in either half or full duplex mode. \r\n\r\nThe DFE-670TXD dual-speed 10/100 Mbps feature adheres to IEEE 802.3 and IEEE 802.3u standard, which specify existing 10BASE-T and 100BASE-TX Ethernet technology. Simple plug-and-play feature along with hot swapping capability allows easy detection and installation of the DFE-670TXD in PnP capable operation.\r\n » NWay auto-negotiation\r\n » Supports half and full duplex operation\r\n » Simple Plug-and-Play feature along with hot swapping capability\r\n » Adheres to IEEE 802.3 and IEEE 802.3u standards","https://images.icecat.biz/img/norm/high/16645.jpg","175x146","","","","","","","","","","Design","LED indicators: Power","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 10 - 90%","Other features","Data transfer rate: 0,097 Gbit/s"