"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","16627887","","Sony","SSM-L24F1","16627887","0027242276307|027242276307|0027242854536|027242854536","Computer Monitors","222","","","SSM-L24F1","20221125101444","ICECAT","","45637","https://images.icecat.biz/img/norm/high/16627887-721.jpg","558x336","https://images.icecat.biz/img/norm/low/16627887-721.jpg","https://images.icecat.biz/img/norm/medium/16627887-721.jpg","https://images.icecat.biz/thumbs/16627887.jpg","","","Sony SSM-L24F1 computer monitor 24"" 1920 x 1080 pixels Full HD Black","SSM-L24F1 - 24'', 1920 x 1080, 250 cd/m2, 16:9, 170° (H)/160° (V), NTSC, PAL","Sony SSM-L24F1, 24"", 1920 x 1080 pixels, Full HD, LCD, Black","Sony SSM-L24F1. Display diagonal: 24"", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black","The Sony SSM-L24F1 LCD security monitor offers excellent picture quality, a generous widescreen size, plus a host of convenient features, such as Image Sticking Minimisation, Picture-in-Picture display and built-in speaker, together with energy efficient low power consumption.\n\nTheSSM-L24F1 features a Full HD LCD panel with a native resolution of 1920 x 1080, offering crystal clear picture quality. Its widescreen 24-inch size makes it ideal for desktop and video-wall applications.\n\nThe SSM-L24F1 includes a host of features that video security operators will value: Image Sticking Minimisation (ISM) maximises the life of your monitor by randomly turning pixels black; the PinP (Picture-in-Picture) function allows a secondary image to be displayed within the main picture; there is a high-performance stereo speaker with 3W + 3W output; and the monitor supports a wide range of video and audio inputs.\n\nTheSSM-L24F1’s energy-efficient LED backlighting offers a low power consumption of 34W, minimising operational overheads.","https://images.icecat.biz/img/norm/high/16627887-721.jpg","558x336","","","","","","","","","","","","Display","Display diagonal: 24""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Display number of colors: 16.78 million colors","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.0110 x 0.0110"" (0.28 x 0.28 mm)","Viewable size, horizontal: 20.9"" (53.1 cm)","Viewable size, vertical: 11.8"" (29.9 cm)","3D: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 6 W","Design","Product color: Black","Ports & interfaces","HDMI: Yes","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","Audio input: Yes","Composite video in: 1","S-Video inputs quantity: 1","RS-232 ports: 1","Network","Bluetooth: No","Ergonomics","Cable lock slot: No","Height adjustment: No","Pivot: No","Swiveling: No","Tilt adjustment: No","Picture-in-Picture: Yes","Power","Power consumption (typical): 34 W","AC input voltage: 100 - 240 V","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 41 - 104 °F","Weight & dimensions","Width (without stand): 22.4"" (569.5 mm)","Depth (without stand): 1.73"" (44 mm)","Height (without stand): 13.9"" (353 mm)","Weight (without stand): 9.7 lbs (4.4 kg)","Packaging content","Cables included: AC, VGA","Manual: Yes","Other features","Display: LCD","Built-in subwoofer: No","TV tuner integrated: No","Analog signal format system: NTSC, PAL","Video Dot Rate: 148.5 MHz","Placement supported: Horizontal","Thin Client","Thin client installed: No"