"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20" "","","1653979","","ASUS","GX1105B","1653979","","Network Switches","258","","","GigaX1105B","20190404090042","ICECAT","","69574","https://images.icecat.biz/img/norm/high/1653979-3124.jpg","450x225","https://images.icecat.biz/img/norm/low/1653979-3124.jpg","https://images.icecat.biz/img/gallery_mediums/img_1653979_medium_1480993858_847_6217.jpg","https://images.icecat.biz/thumbs/1653979.jpg","","","ASUS GigaX1105B Unmanaged","GigaX1105B, Desktop Gigabit Switch","ASUS GigaX1105B, Unmanaged, Full duplex, Rack mounting","ASUS GigaX1105B. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries. Rack mounting","GigaX1105B are able to handle multimedia, video streaming and real-time broadcast applications throughout the workgroup.\r\n\r\nThe GigaX1105B Gigabit Ethernet Switches are perfect solutions for solving traffic block at the core of the network. Supporting advanced features such as jumbo frame, the GigaX1105B switches are able to handle multimedia, video streaming and real-time broadcast applications throughout the workgroup. A stylish compact desktop design enables them to fit in space-limited locations. \r\n\r\nKey Features: \r\n-Compliant with IEEE 802.3 (10Base-T), IEEE 802.3u (100Base-TX), IEEE 802.3ab (1000Base-T) standards\r\n-Auto negotiation of speed (10/100/1000Mbps) and duplex mode \r\n-8K MAC addresses with automatic address learning and aging\r\n-Full-duplex IEEE 802.3x flow control and half-duplex backpressure. \r\n-Jumbo Frame support up to 9.6K bytes. \r\n-Auto MDI/MDIX","https://images.icecat.biz/img/norm/high/1653979-3124.jpg","450x225","","","","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Network","Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T","Full duplex: Yes","Flow control support: Yes","Data transmission","MAC address table: 8000 entries","Supported data transfer rates: 10/100/1000 Mbps","Maximum data transfer rate: 1 Gbit/s","Jumbo frames support: Yes","Design","Rack mounting: Yes","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Other features","Networking features: Gigabit Ethernet","Connectivity LEDs: Y"