"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","16485366","","HP","DT527A#B13","16485366","","Keyboards","194","","","PS/2 Standard Keyboard","20230928143319","ICECAT","1","321202","https://images.icecat.biz/img/norm/high/16485366-9864.jpg","400x400","https://images.icecat.biz/img/norm/low/16485366-9864.jpg","https://images.icecat.biz/img/gallery_mediums/img_16485366_medium_1482137272_5663_19303.jpg","https://images.icecat.biz/thumbs/16485366.jpg","","","HP PS/2 Standard keyboard PS/2 English Black","HP Keyboard","HP PS/2 Standard Keyboard, Full-size (100%), Wired, PS/2, Black","HP PS/2 Standard Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.8 m. Product colour: Black","The HP 2004 Standard Keyboards represent a design extension of the successful Easy Access keyboards. These new keyboards have the same layout and tactile characteristics as the previous keyboards, but without the hot-keys. Instead, the HP 2004 Standard Keyboards introduce expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs. Hence you receive a wider range of configurable slope options to maximize your comfort when using these keyboards (previous Easy Access Keyboards only supported 6-degree and 12-degree slope).\n\nThe HP 2004 Standard keyboards also simplifies System Administration tasks as no additional reprogramming or redirector software is required to be maintained or supported with these keyboards. The keyboard software device drivers are an integral part of the client operating system.\n\nBoth USB and PS/2 are available in 104, 105, 106, 107 and 109-key layouts to comply with 38 local language layout requirements. The BG1650 variant has 105 keys and is offered in 10 local language layouts (International English, Belgian, Danish, French, German, Italian, Swedish, and Swiss). The DT527A PS/2 and DT528A USB carbonite/silver HP 2004 Standard Keyboards are also more ecologically friendly as the painted surface has been minimized to a removable silver accent strip around the top-row function keys.\n\nKey Benefits:\n- Provides optimal tactile characteristics for heavy keyboard users\n- Introduces user-selectable, zero-degree slope for potential wrist-posture improvement and associated usage comfort\n- Key-mechanism lifecycle rated to 20 million keystrokes - suitable for long service life and heavy duty usage\n- Incorporates a spill-drain feature to minimize damage from accidental fluid spill\n- Recyclable product (painted strip is removable in a Recycling Center)\n- Available as either a PS/2 or a USB device\n- Simplified deployment and maintenance for internal IT support organizations\n\nCompatibility: HP USB and PS/2 2004 Standard Keyboards are compatible with the HP Compaq Business Desktop d220, d230, d330 and d530 Series PCs and the HP Business Desktop d325 Microtower. The HP USB '04 Standard Keyboard BG1650 is compatible with HP Compaq Business Desktop d330 and d530 Series PCs and the HP Business Desktop d325 Microtower.","https://images.icecat.biz/img/norm/high/16485366-9864.jpg","400x400","","","","","","","","","","Keyboard","Device interface: PS/2","Keyboard language: English","Keyboard form factor: Full-size (100%)","Connectivity technology: Wired","Purpose: PC/Server","Certification: FCC Class B certified, CE, CSA, UL, TUV, ANSI-HFS-100, TUV GS, VCCI, ISO 9241-4, C-Tick, BSMI, PC 99, MIC","Country of origin: China","Design","Product colour: Black","Features","Cable length: 1.8 m","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Windows 2000, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: No","Minimum system requirements: Windows 2000 and Windows XP","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Keyboard dimensions (WxDxH): 163 x 458 x 25 mm","Keyboard weight: 1.41 kg","Other features","Size (imperial): 16.3 cm (6.4"")","Weight (imperial): 2.0 lb","Design features: HP PS/2 Standard Keyboard is compatible with all HP Compaq Business Desktops.","UNSPSC-code: 43211706","I/O ports: 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style), PS/2"