"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","1632291","","HP","Q8421B","1632291","0883585857883|883585857883|0883585857869|883585857869|8835858578522|0883585857852|883585857852|0883585857890|883585857890|0883585857746|883585857746|0883585857876|883585857876","Photo Printers","922","Photosmart","D5400","D5460","20240309141900","ICECAT","1","422218","https://images.icecat.biz/img/gallery/1691571_0451774461.jpg","4914x2382","https://images.icecat.biz/img/gallery_lows/1691571_0451774461.jpg","https://images.icecat.biz/img/gallery_mediums/1691571_0451774461.jpg","https://images.icecat.biz/img/gallery_thumbs/1691571_0451774461.jpg","","","HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm)","HP Photosmart D5460 Printer","HP Photosmart D5460, Inkjet, 9600 x 2400 DPI, A4 (210 x 297 mm), Direct printing, Grey","HP Photosmart D5460. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: A4 (210 x 297 mm). Direct printing. Product colour: Grey","Get the versatility you need to print everything from everyday documents to colourful creative projects – even personalised CDs/DVDs[1] – with this fast all-round printer. Five individual inks deliver laser-quality text and lab-quality photos.","https://images.icecat.biz/img/gallery/1691571_0451774461.jpg|https://images.icecat.biz/img/gallery/1632291_2351479730.jpg|https://images.icecat.biz/img/gallery/1632291_2306879135.jpg|https://images.icecat.biz/img/gallery/1632291_2484250586.jpg|https://images.icecat.biz/img/gallery/1632291_6043514161.jpg|https://images.icecat.biz/img/gallery/1632291_5413794485.jpg|https://images.icecat.biz/img/gallery/1632291_9824575629.jpg","4914x2382|4000x2259|4000x2672|4000x2253|4000x2672|3893x2234|4000x1989","||||||","","","","","","","","","","","Printing","Print technology: Inkjet","Maximum resolution: 9600 x 2400 DPI","Duplex printing: No","Features","Market positioning: Home & office","Product colour: Grey","Built-in display: Yes","Maximum duty cycle: 2500 pages per month","Input & output capacity","Total input capacity: 125 sheets","Total output capacity: 50 sheets","Paper handling","Maximum print size: A4 (210 x 297 mm)","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5, B6, B7","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Bluetooth: No","Performance","Internal memory: 64 MB","Card reader integrated: Yes","Compatible memory cards: CF, MS Duo, Memory Stick (MS), SD, xD","Power","Power source: AC","Power consumption (printing): 24 W","Power consumption (sleep): 2.7 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 458 mm","Depth: 386 mm","Height: 183 mm","Weight: 5.8 kg","Packaging data","Package width: 501 mm","Package depth: 238 mm","Package height: 439 mm","Package weight: 7.64 kg"