"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13" "","","16293","","D-Link","DWL-650+","16293","","Network Cards","182","","","NIC ENet PCCard Wless 32bit 22Mpbs","20190404035728","ICECAT","1","98004","https://images.icecat.biz/img/norm/high/16293.jpg","200x150","https://images.icecat.biz/img/norm/low/16293.jpg","https://images.icecat.biz/img/gallery_mediums/img_16293_medium_1480671237_5102_2323.jpg","https://images.icecat.biz/thumbs/16293.jpg","","","D-Link NIC ENet PCCard Wless 32bit 22Mpbs 22 Mbit/s","32-bit CardBus (PC Card Type II) wireless adapter 64/128/256-bit WEP Win 98/2000/ME & XP drivers","D-Link NIC ENet PCCard Wless 32bit 22Mpbs, CardBus, 22 Mbit/s","D-Link NIC ENet PCCard Wless 32bit 22Mpbs. Host interface: CardBus. Maximum data transfer rate: 22 Mbit/s","The D-Link AirPlus DWL-650+ CardBus Adapter is an enhanced 802.11b CardBus featuring advanced silicon chip design from Texas Instruments that utilizes their patented Digital Signal Processing technology. The DWL-650+ is fully compatible with the IEEE 802.11b standard making it interoperable with all existing 802.11b compliant devices. When connected to standard 802.11b devices, transfer rates can be up to 20%. When connected to other D-Link AirPlus products, the performance is even greater - up to 22Mbps! The DWL-650+ also features 256-bit WEP encryption providing you a higher level of security for your data and communications. The D-Link AirPlus DWL-650+ also includes a configuration utility to discover available wireless networks and create and save detailed connectivity profiles for those networks most often accessed. The DWL-650+ is a powerful 32-bit CardBus Adapter that installs quickly and easily into laptop PCs and when used with other D-Link AirPlus products automatically connects to the network. And all D-Link wireless adapters can be used in ad-hoc mode to connect directly with other cards or in infrastructure mode to connect with a wireless access point for access to the Internet in your office or home network.","https://images.icecat.biz/img/norm/high/16293.jpg","200x150","","","","","","","","","","Ports & interfaces","Host interface: CardBus","Network","Maximum data transfer rate: 22 Mbit/s","Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP","Bandwidth: 2.4 GHz","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 55 g","Other features","Dimensions (WxDxH): 54 x 114 x 87 mm"