"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","159561","","Canon","8862A045","159561","","Digital Cameras","575","EOS","","EOS 300D incl lens","20240307153452","ICECAT","","27452","https://images.icecat.biz/img/norm/high/112857-1228.jpg","300x241","https://images.icecat.biz/img/norm/low/112857-1228.jpg","https://images.icecat.biz/img/gallery_mediums/img_112857_medium_1480682430_1868_2323.jpg","https://images.icecat.biz/thumbs/112857.jpg","","","Canon EOS 300D incl lens 6.3 MP CMOS Black","Camera Canon EOS 300D Digital incl lens","Canon EOS 300D incl lens, 6.3 MP, CMOS, 560 g, Black","Canon EOS 300D incl lens. Megapixel (approx.): 6.3 MP, Sensor type: CMOS. Focal length range: 18 mm. Display diagonal: 4.57 cm (1.8""). Weight: 560 g. Product colour: Black","The EOS 300D is the affordable digital SLR that everyone has been waiting for. It marries the power of digital photography with the feature set and expandability that are synonymous with the EOS name.\r\n\r\nThe EOS 300D's 6.3 megapixel CMOS sensor provides stunning image resolution, allowing detailed prints to be made up to A3. Canon's high-performance, purpose built DIGIC processor links all key camera functions together and allows for high-speed continuous shooting. Images can be recorded simultaneously in both RAW and JPEG formats for greater post-shooting flexibility.\r\n\r\nLightweight and ergonomic, the EOS 300D is easy to use and comfortable in the hand. Its menu is clear and navigation is simple and quick.\r\n\r\nThe exclusively designed EF-S 18-55mm f/3.5-5.6 lens has short back focal distance optics optimised for the EOS 300D's sensor. It also has a Super Spectra lens coating to reduce ghosting and flare. It provides pin-sharp images at focal lengths equivalent to 29-88mm in 35mm format.\r\n\r\nThe EF-S 18-55mm f/3.5-5.6 lens will not be sold separately and will only be available when purchased with the EOS 300D. The EOS 300D will also be available as body only.\r\n\r\nThe entire range of Canon EOS EF lenses and EX Speedlite flash units are also compatible with the EOS 300D.","https://images.icecat.biz/img/norm/high/112857-1228.jpg","300x241","","","","","","","","","","Picture quality","Megapixel (approx.): 6.3 MP","Sensor type: CMOS","Supported aspect ratios: 3:2","Lens system","Focal length range: 18 mm","Exposure","ISO sensitivity: 100, 200, 400, 800, 1600","Flash","Flash modes: Auto, Red-eye reduction","Memory","Compatible memory cards: CF, microdrive","Display","Display: LCD","Display diagonal: 4.57 cm (1.8"")","Display resolution (numeric): 118000 pixels","Camera","Shooting modes: Auto","Self-timer delay: 10 s","Playback zoom (max): 2x","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: rechargeable","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 85%","Weight & dimensions","Width: 142 mm","Depth: 99 mm","Height: 72.4 mm","Weight: 560 g","Packaging content","Bundled software: ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2","Other features","Dimensions (WxDxH): 142 x 99 x 72.4 mm","Interface: USB (PTP), Video (PAL/ NTSC)","Data compression: Fine, Normal, RAW","Metering: EV 1-20","Lens system: EF/EF-S","Camera shutter speed: 30 - 1/4000 s","Compatible operating systems: Windows: 98 (including SE) / 2000 / Me / XP;\nMac: OS 9.0 – 9.2, OS X v10.1 / v10.2","Digital SLR: Yes","Ports & interfaces","I/O ports: 1 x USB;\n1 x Video out (PAL/ NTSC)"