"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","1589594","","Sony","VGN-NR31E/S","1589594","","Laptops","151","VAIO","NR","VAIO NR31E/S","20201201161708","ICECAT","","131620","https://images.icecat.biz/img/norm/high/1589594-1979.jpg","350x350","https://images.icecat.biz/img/norm/low/1589594-1979.jpg","https://images.icecat.biz/img/gallery_mediums/img_1589594_medium_1480985743_4106_6217.jpg","https://images.icecat.biz/thumbs/1589594.jpg","","","Sony VAIO NR31E/S Intel® Pentium® 39,1 cm (15.4"") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium","","Sony VAIO NR31E/S, Intel® Pentium®, 1,73 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 2 GB, 200 GB","Sony VAIO NR31E/S. Processor type: Intel® Pentium®, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: Intel® GMA X3100. Operating system software: Windows Vista Home Premium. Weight: 2,9 kg","","https://images.icecat.biz/img/norm/high/1589594-1979.jpg","350x350","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor type: Intel® Pentium®","Processor manufacturer: Intel","Processor frequency: 1,73 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor system bus: 533 MHz","Memory","Internal memory: 2 GB","Maximum memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory speed: 533 MHz","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 200 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X3100","Audio","Number of built-in speakers: 2","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","CD-R read speed: 24x","CD-R write speed: 24x","CD-RW read speed: 24x","CD-RW write speed: 24x","DVD-R read speed: 8x","DVD-R write speed: 8x","DVD-RW read speed: 6x","DVD-RW write speed: 6x","DVD+R read speed: 8x","DVD+R write speed: 8x","DVD+R Double Layer read speed: 6x","DVD+R Double Layer write speed: 4x","DVD+RW read speed: 8x","DVD+RW write speed: 8x","DVD-RAM read speed: 5x","DVD-RAM write speed: 5x","Network","Networking type: 100 BASE-TX/10 BASE-T","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Software","Operating system software: Windows Vista Home Premium","Bundled software: VAIO Music Box, WMP 11, VAIO Content Importer, WinDVD 8.0, VAIO Movie Story, Google Picasa, Easy Media Creator 9, Adobe Reader 8.1, Microsoft Office Ready 2007, Norton 360","Weight & dimensions","Weight: 2,9 kg","Width: 360 mm","Depth: 269,1 mm","Height: 37,9 mm","Other features","Wireless technologies: 802.11b/g","Infrared data port: No","Type: PC","Display: LCD","Battery type: VGP-BPS9B","TV-in port: No","Internal modem: Yes"