"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","15784","","D-Link","DFM-560E+","15784","","Módems","253","","","Modem EN 56K ext W9x Voice-Fax LNX","20221021101407","ICECAT","1","37727","https://images.icecat.biz/img/norm/high/15784.jpg","175x122","https://images.icecat.biz/img/norm/low/15784.jpg","https://images.icecat.biz/img/gallery_mediums/img_15784_medium_1480671190_1846_2323.jpg","https://images.icecat.biz/thumbs/15784.jpg","","","D-Link Modem EN 56K ext W9x Voice-Fax LNX módem 56 Kbit/s","","D-Link Modem EN 56K ext W9x Voice-Fax LNX, 56 Kbit/s, Built in DTE interfaces: Parallel 16550A UART-compatible interface; Serial ITU-T V.24..., External, V.34, V.32bis, V.22bis, V.22A/B, V.23 and V.21; Bell 212A and 103 Industry Standard AT command set, Microsoft Windows 95/Windows 98/Windows ME/Windows 2000/Windows NT 4.0/Windows XP, 0 - 50 °C","D-Link Modem EN 56K ext W9x Voice-Fax LNX. Velocidad de módem: 56 Kbit/s, Interfaz: Built in DTE interfaces: Parallel 16550A UART-compatible interface; Serial ITU-T V.24..., Tipo: External. Protocolo de trasmisión de datos: V.34, V.32bis, V.22bis, V.22A/B, V.23 and V.21; Bell 212A and 103 Industry Standard AT command set. Sistemas operativos compatibles: Microsoft Windows 95/Windows 98/Windows ME/Windows 2000/Windows NT 4.0/Windows XP","","https://images.icecat.biz/img/norm/high/15784.jpg","175x122","","","","","","","","","","Módem","Velocidad de módem: 56 Kbit/s","Interfaz: Built in DTE interfaces: Parallel 16550A UART-compatible interface; Serial ITU-T V.24 (EIA/TIA-232-E)","Tipo: External","Protocolos","Protocolo de trasmisión de datos: V.34, V.32bis, V.22bis, V.22A/B, V.23 and V.21; Bell 212A and 103 Industry Standard AT command set","Requisitos del sistema","Sistemas operativos compatibles: Microsoft Windows 95/Windows 98/Windows ME/Windows 2000/Windows NT 4.0/Windows XP","Condiciones operativas","Temperatura de operación (T-T): 0 - 50 °C","Humedad relativa de operación (H-H): 5 - 95%"