"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy"
"","","1575","","HP","J4813A","1575","0725184524776|725184524776|0725184524783|725184524783|5705965863190|0725184524813|725184524813|0725184524790|725184524790","Ağ Anahtarları","258","","","ProCurve 2524 Switch","20230608113659","ICECAT","1","258269","https://images.icecat.biz/img/norm/high/1575-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1575-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1575_medium_1480667855_9113_2323.jpg","https://images.icecat.biz/thumbs/1575.jpg","","","HP ProCurve 2524 Switch","ProCurve 2524 Switch","HP ProCurve 2524 Switch","HP ProCurve 2524 Switch","The HP ProCurve Switch 2500 Series consists of Layer 2 managed 12- and 24-port switches. The switches include two Gigabit transceiver slots for copper or fiber connectivity, including 100Base-FX. The 2512 and 2534 switches have a proven track record of reliability and feature an industry-leading warranty and next-day advance replacement.
Performance
\n• 9.6 Gbps switch fabric integrated on-chip: high-performance switch design with a non-blocking architecture
\nResiliency and high availability
\n• IEEE 802.3ad Link Aggregation Control Protocol (LACP) and ProCurve trunking : support a single trunk with up to 4 links (ports)
\nLayer 2 switching
\n• VLAN support and tagging: support up to 30 port-based VLANs and dynamic configuration of 802.1Q VLAN tagging, providing security between workgroups
\nSecurity
\n• Port security: allows access only to specified MAC addresses, which can be learned or specified by the administrator
\nConvergence
\n• IP multicast snooping and data-driven IGMP: automatically prevents flooding of IP multicast traffic
\nQuality of Service (QoS)
\n• IEEE 802.1p prioritization: delivers data to devices based on the priority and type of traffic.
\nManageability
\n• RMON and XRMON: provide advanced monitoring and reporting capabilities for statistics, history, alarms, and events\n","https://images.icecat.biz/img/norm/high/1575-HP.jpg","400x400","","","","","","","","",""