"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","15574","","Lexmark","15J0003","15574","","喷墨式打印机","234","","","Z35 NON noMB 11ppm 2400x1200dpi A4","20240307153452","ICECAT","1","43503","https://images.icecat.biz/img/norm/high/11394-8075.jpg","300x263","https://images.icecat.biz/img/norm/low/11394-8075.jpg","https://images.icecat.biz/img/gallery_mediums/img_11394_medium_1480670816_5989_2323.jpg","https://images.icecat.biz/thumbs/11394.jpg","","","Lexmark Z35 NON noMB 11ppm 2400x1200dpi A4 喷墨式打印机 颜色","","Lexmark Z35 NON noMB 11ppm 2400x1200dpi A4, 颜色, 2400 x 1200 DPI, 2, A4, 11 ppm","Lexmark Z35 NON noMB 11ppm 2400x1200dpi A4. 颜色, 打印墨盒数量: 2. 最大分辨率: 2400 x 1200 DPI. ISO A 系列文件最大尺寸: A4. 打印速度(黑色,一般质量,A4/US Letter): 11 ppm","","https://images.icecat.biz/img/norm/high/11394-8075.jpg","300x263","","","","","","","","","","产品特点","颜色: 是","打印墨盒数量: 2","打印速度","最大分辨率: 2400 x 1200 DPI","打印速度(黑色,一般质量,A4/US Letter): 11 ppm","打印分辨率颜色: 2400 x 1200 DPI","打印速度(彩色,一般品质,A4/US Letter): 6 ppm","输入和输出功率","最大输入容量: 100 页数","最大输出能力: 50 页数","纸张处理","ISO A 系列文件最大尺寸: A4","最大打印尺寸: 210 x 297 mm","性能","处理器频率: 24 MHz","设计","市场定位: 家用和办公","能量控制","打印时平均功耗: 21.8 W","功耗(待机): 8.5 W","系统要求","Mac兼容性: 是","兼容性操作系统: Mac OS 8.6-9.2/X, Microsoft Windows 98/Me/2000/XP, Linux RedHat 7.0, Mandrake 7.2, SuSe 7.0","持续性","可持续发展证书: ENERGY STAR","包装数据","捆绑软件: Printer driver (CD-ROM)","其他功能","尺寸(宽 x 深 x 高): 445 x 206 x 130 mm","打印技术: 喷墨","电源需求: 230V, 50Hz","网路功能: N","纸张处理","标准纸张尺寸: A4, A5, A6, B5, letter, legal, exec, index (3""x5""), postcard (4""x6""), Hagaki, banner, multiple envelope","重量和尺寸","最大尺寸 (宽度 × 深度 × 高度): 445 x 457 x 312 mm","其他功能","彩色印刷技术: 4 Colour Inkjet - Cyan, Magenta, Yellow, Black"