"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","1554540","","LG","W2452T-PF","1554540","","Computer Monitors","222","","","W2452T-PF","20230508144342","ICECAT","1","402629","https://images.icecat.biz/img/norm/high/1554540-4254.jpg","550x495","https://images.icecat.biz/img/norm/low/1554540-4254.jpg","https://images.icecat.biz/img/gallery_mediums/img_1554540_medium_1480982174_0819_6217.jpg","https://images.icecat.biz/thumbs/1554540.jpg","","","LG W2452T-PF computer monitor 61 cm (24"") 1920 x 1200 pixels Full HD Black","24” LCD, 1920x1200, 400 cd/m2, 5ms, 10000:1","LG W2452T-PF, 61 cm (24""), 1920 x 1200 pixels, Full HD, 5 ms, Black","LG W2452T-PF. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black","This LG widescreen LCD monitor gives you 1920 x 1200 resolution and a 16:10 aspect ratio, so you can experience vibrant, true-to-life graphics, images, and color in every application. The Wide Color Gamut enables more accurate color reproduction, while the ultra-fast 5ms response time means crisp, clear motion. Certified for Windows Vista™.\r\n\r\nFeatures:\r\n- High Brightness: 400 cd/m2 \r\n- Wide Viewing Angle: 170° /170° \r\n- Resolution: 1920X1200 \r\n- Ultra High Contrast Ratio: 10,000:1 (DFC) \r\n- Ultra Fast Response Time: 5ms\r\n\r\nCertified for Windows Vista™\r\nLG’s Flatron picture-enhancing chip is specially optimized to work with the new look capabilities of Windows Vista™.\r\n\r\nFlatron f-Engine™\r\nA picture-enhancing chip that provides not only astounding color, but also superb contrast and image quality. The Flatron f-Engine™ independently adjusts contrast and brightness to produce amazing images.\r\n\r\n400 cd/m2 Brightness\r\nEnjoy powerful images even in bright light conditions, with enhanced brightness per square-meter.\r\n\r\nWidescreen Format\r\nSee the whole picture with a widescreen display. A 1680 x 1050 resolution and wide 16:10 aspect ratio deliver a better view.\r\n\r\n170° Viewing Angle\r\nEnjoy crisp, sharp images from anywhere in the room with an ultra-wide viewing angle.","https://images.icecat.biz/img/norm/high/1554540-4254.jpg|https://images.icecat.biz/img/gallery/img_1554540_high_1470918285_9691_29052.jpg|https://images.icecat.biz/img/gallery/img_1554540_high_1470918286_3499_29052.jpg|https://images.icecat.biz/img/gallery/img_1554540_high_1470918286_7627_29052.jpg","550x495|300x300|300x300|300x300","|||","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Touchscreen: No","HD type: Full HD","Contrast ratio (typical): 800:1","Display brightness (typical): 400 cd/m²","Response time: 5 ms","Aspect ratio: 16:10","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.270 x 0.270 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","RGB colour space: sRGB","Design","Product colour: Black","Certification: UL(cUL), SEMKO, FCC-B, CE, EPA, ISO13406-2, Vista Premium","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Ergonomics","Swivel angle range: 0 - 355°","Tilt angle range: -5 - 20°","Power","Power consumption (typical): 80 W","Power consumption (PowerSave): 1 W","Weight & dimensions","Width (with stand): 573.6 mm","Depth (with stand): 242.6 mm","Height (with stand): 462.9 mm","Weight (with stand): 6.1 kg"