"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","15524","","Acer","ES.90104.001","15524","","Monitores CRT","221","","","Monitor AC901 19 CRT TCO99","20190404035715","ICECAT","1","76824","https://images.icecat.biz/img/norm/high/15524.jpg","300x281","https://images.icecat.biz/img/norm/low/15524.jpg","https://images.icecat.biz/img/gallery_mediums/img_15524_medium_1480671167_0106_2323.jpg","https://images.icecat.biz/thumbs/15524.jpg","","","Acer Monitor AC901 19 CRT TCO99 monitor CRT 48,3 cm (19"") 1600 x 1200 Pixeles","","Acer Monitor AC901 19 CRT TCO99, 48,3 cm (19""), Display / CRT conventional - desktop, 26,2 cm, 35 cm, 45,7 cm, 50 - 160 Hz","Acer Monitor AC901 19 CRT TCO99. Diagonal de la pantalla: 48,3 cm (19""), Tipo: Display / CRT conventional - desktop, Tamaño visible, vertical: 26,2 cm. Resolución de la pantalla: 1600 x 1200 Pixeles. Consumo energético: 100 W. Certificación: TCO99, UL, CSA, FCC-B, DHHS, 21 CFR, EKI, FCCTUV- GS, ISO 9241-3/-8,CB, CE, Nordic, MPRII. Dimensiones (Ancho x Profundidad x Altura): 452 x 468 x 460 mm, Peso: 20 kg","","https://images.icecat.biz/img/norm/high/15524.jpg","300x281","","","","","","","","","","Exhibición","Diagonal de la pantalla: 48,3 cm (19"")","Tipo: Display / CRT conventional - desktop","Tamaño visible, vertical: 26,2 cm","Tamaño visible, horizontal: 35 cm","Tamaño visible, diagonal: 45,7 cm","Intervalo de escaneado vertical: 50 - 160 Hz","Intervalo de escaneado horizontal: 30 - 96 kHz","Tamaño de pixel: 0.26","Pantalla: FST, Invar","Audio","Sistema de audio: N","Resolución del monitor","Resolución de la pantalla: 1600 x 1200 Pixeles","Puertos e Interfaces","Conectar y usar (Plug and Play): Si","Control de energía","Consumo energético: 100 W","Certificados","Certificación: TCO99, UL, CSA, FCC-B, DHHS, 21 CFR, EKI, FCCTUV- GS, ISO 9241-3/-8,CB, CE, Nordic, MPRII","Peso y dimensiones","Dimensiones (Ancho x Profundidad x Altura): 452 x 468 x 460 mm","Peso: 20 kg","Características de administración","Controles de usuario: Brightness, Contrast, H-Size, H-Position, V-Size, V-Position, Trapezoid, Pin-cushion, Memory Recall, Degauss, Rotation, Color Adjust(R, B),Color Temperature, 5 Languages Selection,Display Frequency, Moire Cancellation","Ancho de banda","Máxima banda ancha de video de entrada a monitor: 202 MHz"