"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","154348","","Fujitsu","LKN:BEL-155210-012","154348","","Laptops","151","CELSIUS","","Celsius H210 PM755 1024MB 60GB US XP","20240307153452","ICECAT","1","26824","https://images.icecat.biz/img/norm/high/108239-9037.jpg","1024x768","https://images.icecat.biz/img/norm/low/108239-9037.jpg","https://images.icecat.biz/img/gallery_mediums/img_108239_medium_1480681951_095_2323.jpg","https://images.icecat.biz/thumbs/108239.jpg","","","Fujitsu CELSIUS H210 PM755 1024MB 60GB US XP 38.1 cm (15"") UXGA 1 GB DDR-SDRAM Intel® 855GME","","Fujitsu CELSIUS H210 PM755 1024MB 60GB US XP, 2 GHz, 38.1 cm (15""), 1600 x 1200 pixels, 1 GB, DDR-SDRAM, 60 GB","Fujitsu CELSIUS H210 PM755 1024MB 60GB US XP. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15""), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® 855GME. Weight: 3.2 kg","","https://images.icecat.biz/img/norm/high/108239-9037.jpg","1024x768","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1600 x 1200 pixels","HD type: UXGA","Native aspect ratio: 4:3","Processor","Processor frequency: 2 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 60 GB","HDD speed: 7200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® 855GME","Audio","Audio system: AC97","Number of built-in speakers: 2","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type III","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","PS/2 ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: Intel® 855GME","Keyboard","Pointing device: Touchpad","Battery","Battery capacity: 4800 mAh","Weight & dimensions","Weight: 3.2 kg","Other features","Security features: Kensington lock support, system password, hard drive password","Infrared data port: Yes","Dimensions (WxDxH): 333 x 285 x 38 mm","Display: LCD","Battery type: 8 Cell","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56K ITU V.92","Hard drive","Storage drive type: UDMA 100"