"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","153487","","D-Link","DWL-P50","153487","0790069271038|790069271038","Network Cards","182","","","DWL-P50 Power over Ethernet (PoE) Adapter","20231220165013","ICECAT","1","246335","https://images.icecat.biz/img/norm/high/153487-3341.jpg","500x319","https://images.icecat.biz/img/norm/low/153487-3341.jpg","https://images.icecat.biz/img/gallery_mediums/img_153487_medium_1480928904_3759_26422.jpg","https://images.icecat.biz/thumbs/153487.jpg","","","D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s","DWL-P50 Power over Ethernet (PoE) Adapter","D-Link DWL-P50 Power over Ethernet (PoE) Adapter, Wired, USB, 100 Mbit/s","D-Link DWL-P50 Power over Ethernet (PoE) Adapter. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 100 Mbit/s","D-Link, an industry leader in networking, introduces the DWL-P50 Power over Ethernet (PoE) Adapter. By using the DWL-P50, both data and electrical power can be delivered to a non-PoE Ethernet-enabled device from a single CAT5 Ethernet cable.\r\n\r\nThe DWL-P50 is simple to install and requires no tools or software. Multiple DWL-P50 terminal units complement any PoE injector unit or midspan switch to provide small to medium business settings a complete end-to-end PoE solution. In addition, this unit supports 802.3af ensuring compatibility with other 802.3af PoE compliant injector units or midspan switches.\r\n\r\nIts compact size makes implementation extremely easy. During setup, this terminal unit can be set to power up any compatible 5V or 12V Ethernet-enabled device** via the volt selector located on the back.\r\n\r\nUsing the convenience of Power over Ethernet, you eliminate the need to place an Ethernet-enabled device, such as a wireless access point or an Internet camera near a power outlet. Having to manage only an Ethernet cable simplifies the physical installation of the device. You can now mount these devices on a ceiling or outside, up to 328 feet (100m) from a power source.\r\n\r\nWith PoE, both power and data can be transmitted using standard Ethernet cabling with virtually no reduction in data throughput. Use the DWL-P50 with Ethernet-enabled devices where power outlets are not readily available and with any compatible PoE power source.\r\n\r\n","https://images.icecat.biz/img/norm/high/153487-3341.jpg","500x319","","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB","Network","Maximum data transfer rate: 100 Mbit/s","Design","Certification: • FCC Class B \n• CE \n• C-Tick \n• UL\n","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 70 °C"