"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9" "","","15280","","D-Link","DGE-550SX","15280","","Network Cards","182","","","Adapter GENet PCI SX SC","20171121034119","ICECAT","1","142482","https://images.icecat.biz/img/norm/high/15280.jpg","150x150","https://images.icecat.biz/img/gallery_lows/img_15280_thumb_1480671138_288_2323.jpg","https://images.icecat.biz/img/gallery_mediums/img_15280_medium_1480671138_0851_2323.jpg","https://images.icecat.biz/thumbs/15280.jpg","","","D-Link Adapter GENet PCI SX SC","High-Bandwidth Fibre Gigabit Network Adapter","D-Link Adapter GENet PCI SX SC, PCI","D-Link Adapter GENet PCI SX SC. Host interface: PCI"," \r\nThe Gigabit Ethernet server card DGE-500SX from D-Link allows a 1000 Mbit high-speed connection to be made, for example from a server to a Gigabit Ethernet-capable switch. The card has a Gigabit Ethernet multimode interface. The chip set includes a Gigabit Ethernet media access controller with an extensive package buffer. The front panel has LEDs for link, speed, full/half duplex and activity for user monitoring and therefore provides information on the port status at all times.","https://images.icecat.biz/img/norm/high/15280.jpg","150x150","","","","","","","","","","Ports & interfaces","Host interface: PCI","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 60 g","Other features","Data transfer rate: 1 Gbit/s"