"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74"
"","","14995783","","Canon","6835B003","14995783","","Data Projectors","567","LV","","7297S","20221021101432","ICECAT","1","94565","https://images.icecat.biz/img/norm/high/14995783-2950.jpg","700x363","https://images.icecat.biz/img/norm/low/14995783-2950.jpg","https://images.icecat.biz/img/norm/medium/14995783-2950.jpg","https://images.icecat.biz/thumbs/14995783.jpg","","","Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White","3 x 0.55"" LCD, 1024 x 768, 4:3, 215W NSHA, 2600 lumens, 500:1, 0.5x – 4x, Composite/D-Sub/RS-232c","Canon LV 7297S, 2600 ANSI lumens, LCD, XGA (1024x768), 500:1, 1016 - 7620 mm (40 - 300""), 1.3 - 11.8 m","Canon LV 7297S. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: NSHA. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232","The LV-7297S is an entry level model which represents excellent value for money. It is ideal for business and mobile applications requiring XGA resolution, 2600 lumens and reduced maintenance costs.\n\nBright images as standard\nThis light, entry-level projector from the Standard Portable series has native XGA resolution (1024 x 768 pixels) and 2,600 lumens brightness. It’s ideal for projecting crisp images in corporate and educational environments.\n\nExcellent image quality\nA 500:1 contrast ratio enables the LV-7297S to capture detail and display vivid colours. Canon’s 1.2x zoom projection lens also ensures superb image quality, in virtually any environment.\n\nSimple set up\nEven novice users will find it easy to operate the LV-7297S. Auto Setup gets you up and running at the press of a button, with Auto Input Search automatically capturing input signals.\n\nOptimising image projection\nThere is a choice of pre-set image modes, which include projecting in bright light, on blackboards (green), or coloured walls. Manual adjustments to contrast, hue and brightness can be saved to one of four user pre-sets. In addition, aspect ratio is automatically adjusted to suit the projected image. Image Capture enables you to customise your startup screen, such as displaying logos, a welcome note, photographs, contact details or support information.\n\nReduce costs and noise\nEco-friendly and cost-effective, the LV-7297S has a long-life lamp (up to 6,000 hours in Eco Mode) and air filter (which lasts about 5,500 hours). The result is less maintenance and reduced costs. Power consumption is low in standby (under 1W) and the projector runs quietly at just 29dBA in Eco Mode.\n\nFinish and go\nDirect power-off makes it easy to switch off the projector when you have finished, without using the power button, remote or control panel, and move it straight away.","https://images.icecat.biz/img/norm/high/14995783-2950.jpg|https://images.icecat.biz/img/gallery/14995783_6659.jpg|https://images.icecat.biz/img/gallery/14995783_131.jpg|https://images.icecat.biz/img/gallery/14995783_3349.jpg|https://images.icecat.biz/img/gallery/14995783_4684.jpg|https://images.icecat.biz/img/gallery/14995783_5486.jpg","700x363|362x320|362x320|362x320|362x320|362x320","|||||","","","","","","","","","Projector","Projector brightness: 2600 ANSI lumens","Projection technology: LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 500:1","Screen size compatibility: 1016 - 7620 mm (40 - 300"")","Projection distance: 1.3 - 11.8 m","Keystone correction, vertical: ± 30°","Light source","Light source type: Lamp","Service life of light source: 6000 h","Lamp type: NSHA","Lamp power: 215 W","Lamp power (economic mode): 187 W","Lens system","Focus: Manual","Focal length range: 18.38 - 22.06 mm","Zoom capability: Yes","Zoom type: Manual","Zoom ratio: 1.2:1","Magnification: 4x","Video","Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM","Full HD: No","3D: No","Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)","Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Composite video in: 1","DVI port: No","Serial interface type: RS-232","AC (power) in: Yes","Network","Ethernet LAN: No","Wi-Fi: No","Storage","Card reader integrated: No","Features","Noise level: 36.4 dB","Noise level (economic mode): 29 dB","HDCP: No","Preset modes: Cinema, Standard","Multimedia","Built-in speaker(s): No","Design","Product type: Standard throw projector","Market positioning: Portable","Product colour: Grey, White","Placement: Ceiling","Display","Built-in display: No","Power","Power source: AC","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -10 - 60 °C","Weight & dimensions","Weight: 2.8 kg","Width: 334 mm","Depth: 247 mm","Height: 101 mm","Packaging content","Remote control included: Yes","Batteries included: Yes","Cables included: AC, VGA","Quick start guide: Yes","Other features","Aspect ratio: 4:3","Connectivity technology: Wired","RS-232 ports: 1"