"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","14994853","","Lenovo","59337934","14994853","","Laptops","151","IdeaPad","U","U410","20240307153452","ICECAT","","13664","https://images.icecat.biz/img/norm/high/14107456-5566.jpg","600x600","https://images.icecat.biz/img/norm/low/14107456-5566.jpg","https://images.icecat.biz/img/norm/medium/14107456-5566.jpg","https://images.icecat.biz/thumbs/14107456.jpg","","","Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14"") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey","Intel Core i5-3317U (3M Cache, 1.70 GHz), 14"" HD 1366x768 LED, 4GB DDR3, 750GB SATA HDD + 32GB SSD, NVIDIA GeForce 610M 1GB + Intel HD Graphics 4000, 720p HD WebCam, Fast Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium 64-bit","Lenovo IdeaPad U410, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14""), 1366 x 768 pixels, 4 GB, 782 GB","Lenovo IdeaPad U410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 782 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Graphite, Grey. Weight: 1.8 kg","Whether you’re making a statement with its stylish design or making progress with its responsive technology, this Ultrabook™ from Lenovo is mobile enough to go wherever you want, powerful enough to do whatever you want, and dependable enough to use whenever you want.\n\n- Ultraportable design – thin and light\n- Fast and quiet\n- InstantResume starts from sleep mode in little more than one second\n- Stylish aluminum shell available in multiple colors –\n- Dolby® Home Theater® v4 with 2.0 stereo speakers\n- Comfortable AccuType keyboard\n- Integrated 720p HD webcam with face tracking\n- Lenovo Smart Update updates selected email and social media applications, even in sleep mode\n- Lenovo BootShield technology, for fast boot time even after installing multiple applications\n- Intelligent touchpad\n- OneKey® Rescue System\n- Intel® Wireless Display (WiDi) technology\n- Anti-theft technology\n- 117-day standby mode\n- High-speed USB 3.0 port\n- Non-Ultrabook versions available with HDD only","https://images.icecat.biz/img/norm/high/14107456-5566.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547793_5856_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547793_9591_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547794_431_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547795_8667_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547796_3196_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547796_9015_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547797_2084_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547797_5423_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1473294206_108_32631.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547858_0094_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547858_3679_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547858_7483_26430.jpg|https://images.icecat.biz/img/gallery/img_14994853_high_1472547859_1457_26430.jpg","600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600","|||||||||||||","","","","","","","","","Design","Product colour: Graphite, Grey","Form factor: Clamshell","Housing material: Aluminium","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Dual-screen: No","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-3317U","Processor frequency: 1.7 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 2.6 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3300 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: No","Stepping: L1","Thermal Design Power (TDP): 17 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 17","ECC supported by processor: No","Memory","Internal memory: 4 GB","Memory, maximum: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 782 GB","Storage media: HDD+SSD","Optical drive: No","Number of HDDs installed: 1","Hard drive capacity: 750 GB","Hard drive interface: SATA","Hard drive size: 2.5""","Number of SSDs installed: 1","Solid-state drive capacity: 32 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4000","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","On-board graphics card ID: 0x166","Audio","Audio system: Dolby Home Theatre v4","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Network","Wi-Fi: Yes","Network interface: Fast Ethernet, WLAN","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: No","Cabling technology: 10/100Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Chipset: Intel HM77 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31.0 x 24.0 mm","Supported instruction sets: AVX","Processor code: SR0N8","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 65707","Conflict-Free processor: Yes","Integrated 4G WiMAX: Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 9 h","Security","Cable lock slot: No","Sustainability","Sustainability certificates: RoHS, EPEAT Silver","Weight & dimensions","Weight: 1.8 kg","Width: 344 mm","Depth: 235 mm","Height: 21 mm","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel, NVIDIA"