"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135" "","","14984306","","QNAP","TS-EC879U-RP 10GB/8X3,0TB","14984306","","NAS & Storage Servers","932","","","TS-EC879U-RP 10Gbit/s 8x3TB","20240331195315","ICECAT","","9427","https://images.icecat.biz/img/norm/high/11009872-3529.jpg","3286x822","https://images.icecat.biz/img/norm/low/11009872-3529.jpg","https://images.icecat.biz/img/norm/medium/11009872-3529.jpg","https://images.icecat.biz/thumbs/11009872.jpg","","","QNAP TS-EC879U-RP 10Gbit/s 8x3TB Rack (2U) Ethernet LAN Black E3-1225","Intel Xeon E3-1225 3.1 GHz Quad Core, 4 GB DDR3 ECC RAM, 512 MB DOM Flash, 8 x 2.5""/3.5"" SATA HDD/SSD, 4 x Gigabit RJ-45, 2U Rackmount, 10Gbit/s, 8x3TB","QNAP TS-EC879U-RP 10Gbit/s 8x3TB, Rack (2U), Intel® Xeon® E3 Family, E3-1225, 24 TB, Black","QNAP TS-EC879U-RP 10Gbit/s 8x3TB. Total installed storage capacity: 24 TB, Storage drive capacity: 3 TB, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III. Processor family: Intel® Xeon® E3 Family, Processor manufacturer: Intel, Processor model: E3-1225. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 8 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Compliance industry standards: IEEE 802.3, 802.3u, 802.3ab, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1350 MHz","As the data value and volume of business data continue to rise, corporations need high-performance storage solutions which are secure, reliable, and easy to manage. The QNAP® TS-EC879U-RP, which serves as both IP-SAN (iSCSI) and NAS, can be easily utilized in different business and enterprise applications such as backup center, disaster recovery, file sharing, virtualization, and video editing storage.\n\n- NAS, iSCSI, IP-SAN storage solution\n- VMware, Citrix and Hyper-V ready\n- High performance, secure, reliable, and simple\n- 10 GbE ready reaching over 1,000 MB/s and 100,000 IOPS\n- Multi-core processor, DDR3, SATA 6Gb/s, and USB 3.0","https://images.icecat.biz/img/norm/high/11009872-3529.jpg|https://images.icecat.biz/img/gallery/10986960_7669.jpg|https://images.icecat.biz/img/gallery/10986960_7417.jpg|https://images.icecat.biz/img/gallery/10986960_4792.jpg|https://images.icecat.biz/img/gallery/10986960_6048.jpg|https://images.icecat.biz/img/gallery/11009872_2844.jpg|https://images.icecat.biz/img/gallery/11009872_9184.jpg|https://images.icecat.biz/img/gallery/11009872_8008.jpg","3286x822|3400x2121|3285x897|3324x792|3231x961|3400x1699|3400x1062|485x233","|||||||","","","","","","","","","Storage","Total installed storage capacity: 24 TB","Number of storage drives installed: 8","Number of storage drives supported: 8","Storage drive capacity: 3 TB","Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Supported file systems: ext3, ext4, FAT32, HFS+, NTFS","Processor","Processor family: Intel® Xeon® E3 Family","Processor manufacturer: Intel","Processor model: E3-1225","Processor frequency: 3,1 GHz","Processor boost frequency: 3,4 GHz","Processor cores: 4","Processor threads: 4","Processor cache: 6 MB","Number of processors installed: 1","Bus type: DMI","CPU configuration (max): 1","CPU multiplier (bus/core ratio): 31","ECC supported by processor: Yes","PCI Express slots version: 2.0","Processor cache type: Smart Cache","Processor code: SR00G","Processor codename: Sandy Bridge","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor package size: 37.5 x 37.5 mm","Processor socket: LGA 1155 (Socket H2)","Stepping: D2","System bus rate: 5 GT/s","Tcase: 72,6 °C","Thermal Design Power (TDP): 95 W","On-board graphics card model: Intel® HD Graphics P3000","Maximum internal memory supported by processor: 32 GB","Memory bandwidth supported by processor (max): 21 GB/s","Memory","Internal memory: 4 GB","Internal memory type: DDR3","Maximum RAM supported: 8 GB","Memory slots: 2","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000,10000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Compliance industry standards: IEEE 802.3, 802.3u, 802.3ab","Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","eSATA ports quantity: 2","eSATA: Yes","Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1350 MHz","Number of displays supported (on-board graphics): 2","Design","Chassis type: Rack (2U)","Product colour: Black","Number of fans: 3 fan(s)","LED indicators: eSATA, HDD, LAN, Status, USB","Display type: LCD","Cable lock slot: Yes","Performance","Buzzer: Yes","Multilingual support: Yes","Number of users: 4096 user(s)","Noise level: 54,6 dB","Noise level (idle): 54,57 dB","Security algorithms: 256-bit AES, HTTPS, SSH, SSL/TLS","Reset button: Yes","On/off switch: Yes","Software","Operating system installed: Linux","Power","Power supply unit (PSU) capacity: 300 W","Number of power supply units: 2","Power consumption (typical): 130 W","Power consumption (sleep): 68 W","AC input voltage: 100-240 V","AC input frequency: 47/63 Hz","Weight & dimensions","Width: 439 mm","Depth: 520 mm","Height: 88 mm","Weight: 12,5 kg","Package weight: 20,8 kg","Processor special features","Embedded options available: Yes","Enhanced Intel SpeedStep Technology: Yes","Execute Disable Bit: Yes","Idle States: Yes","Intel 64: Yes","Intel Demand Based Switching: Yes","Intel Dual Display Capable Technology: Yes","Intel Enhanced Halt State: Yes","Intel Fast Memory Access: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Identity Protection Technology version: 1,00","Intel Trusted Execution Technology: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® InTru™ 3D Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Smart Cache: Yes","Intel® Turbo Boost Technology: 2.0","Intel® Wireless Display (Intel® WiDi): No","Maximum number of PCI Express lanes: 20","Thermal Monitoring Technologies: Yes","Memory channels supported by processor: Dual","Memory types supported by processor: DDR3-SDRAM","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 90%","Other features","Processor ARK ID: 52270","Features","Images Type Map:
"