"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135" "","","14984301","","QNAP","TS-EC879U-RP 10GB/4X1,0TB","14984301","","存储服务器","932","","","TS-EC879U-RP 10Gbit/s 4x1TB","20240331195313","ICECAT","","20942","https://images.icecat.biz/img/norm/high/11009872-3529.jpg","3286x822","https://images.icecat.biz/img/norm/low/11009872-3529.jpg","https://images.icecat.biz/img/norm/medium/11009872-3529.jpg","https://images.icecat.biz/thumbs/11009872.jpg","","","威联通 TS-EC879U-RP 10Gbit/s 4x1TB 机架 (2U) 以太网连接器 黑色 E3-1225","","威联通 TS-EC879U-RP 10Gbit/s 4x1TB, 机架 (2U), 英特尔®至强® 处理器 E3 系列, E3-1225, 4 TB, 黑色","威联通 TS-EC879U-RP 10Gbit/s 4x1TB. 总安装存储容量: 4 TB, 存储驱动器容量: 1 TB, 存储驱动器接口: SATA, 串行ATA II, 串行ATA III. 处理器系列: 英特尔®至强® 处理器 E3 系列, 处理器生产厂商: Intel, 处理器: E3-1225. 内置存储器: 4 GB, 内存类型: DDR3, 可支持的最大内存: 8 GB. 以太网的数据传输率: 10,100,1000 Mbit/秒, 遵守工业标准: IEEE 802.3, 802.3u, 802.3ab, 支持网络协议: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. 板载图形适配器基本频率: 850 MHz, 板载图形适配器动态频率(最大值): 1350 MHz","","https://images.icecat.biz/img/norm/high/11009872-3529.jpg|https://images.icecat.biz/img/gallery/10986960_7669.jpg|https://images.icecat.biz/img/gallery/10986960_7417.jpg|https://images.icecat.biz/img/gallery/10986960_4792.jpg|https://images.icecat.biz/img/gallery/10986960_6048.jpg|https://images.icecat.biz/img/gallery/11009872_2844.jpg|https://images.icecat.biz/img/gallery/11009872_9184.jpg|https://images.icecat.biz/img/gallery/11009872_8008.jpg","3286x822|3400x2121|3285x897|3324x792|3231x961|3400x1699|3400x1062|485x233","|||||||","","","","","","","","","存储介质","总安装存储容量: 4 TB","存储驱动器安装数目: 4","可支持的存储驱动器数量: 8","存储驱动器容量: 1 TB","存储驱动器接口: SATA, 串行ATA II, 串行ATA III","RAID支持: 是","存储驱动器尺寸: 2.5/3.5""","RAID 配置: 0, 1, 5, 6, 10, JBOD","热插拔驱动器托架: 是","支持文档系统: ext3, ext4, FAT32, HFS+, NTFS","处理器","处理器系列: 英特尔®至强® 处理器 E3 系列","处理器生产厂商: Intel","处理器: E3-1225","处理器频率: 3.1 GHz","处理器加速频率: 3.4 GHz","核心的处理器数量: 4","处理器线程数: 4","处理器高速缓存: 6 MB","处理器安装数量: 1","总线类型: DMI","CPU配置(最大): 1","总线频率: 31","处理器支持 ECC 功能: 是","PCI Express插槽版本: 2.0","处理器高速缓存类型: 智能高速缓存","处理器代码: SR00G","处理器代号(codename): Sandy Bridge","处理器光刻: 32 nm","处理器运行模式: 64-bit","处理器封装尺寸: 37.5 x 37.5 mm","处理器插槽: LGA 1155 (Socket H2)","步进: D2","系统总线: 5 GT/秒","外壳温度: 72.6 °C","散热设计功耗 (TDP): 95 W","板载图形适配器型号: 英特尔® HD 显卡 P3000","处理器支持最大内存: 32 GB","处理器支持内存带宽(最大值): 21 GB/秒","内存参数","内置存储器: 4 GB","内存类型: DDR3","可支持的最大内存: 8 GB","内存插槽数量: 2","闪存: 512 MB","联网","以太网连接器: 是","以太网的数据传输率: 10,100,1000 Mbit/秒","无线局域网连接: 不","DHCP客户: 是","DHCP服务器: 是","巨型帧: 是","iSCSI的支 持: 是","遵守工业标准: IEEE 802.3, 802.3u, 802.3ab","支持网络协议: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC","布线技术: 10/100/1000Base-T(X)","端口 & 界面","以太网路(RJ-45)连接接口数量: 4","USB2.0端口的数量: 4","A型USB 3.2(第 1代3.1)端口数量: 2","eSATA端口数量: 2","eSATA: 是","图像","板载图形适配器基本频率: 850 MHz","板载图形适配器动态频率(最大值): 1350 MHz","板载图形适配器支持的显示器数量: 2","设计","机箱结构规格: 机架 (2U)","产品色彩: 黑色","风扇数量: 3 风扇","液晶显示器指示灯: eSATA, HDD 硬盘, LAN, 状态, USB","显示类型: 液晶显示","线缆锁插槽: 是","性能","蜂鸣器: 是","多种语言支持: 是","用户数量: 4096 用户数","噪音水平: 54.6 dB","噪音水平,闲置: 54.57 dB","支持安全算法: 256-bit AES, HTTPS, SSH, SSL/TLS","重启按钮: 是","开/关切换钮: 是","软件","已预装操作系统: Linux","能量控制","电源供应器(PSU)容量: 300 W","电源供应数量: 2","功耗(一般操作): 130 W","功耗(睡眠模式): 68 W","交流电(AC)输入电压: 100-240 V","交流电(AC)输入频率: 47/63 Hz","重量和尺寸","宽度: 439 mm","深度: 520 mm","高度: 88 mm","重量: 12.5 kg","包装重量: 20.8 kg","处理器的特殊功能","可选用的嵌入式选项: 是","增强型英特尔®SpeedStep动态节能技术: 是","执行禁止位: 是","闲置状态: 是","英特尔®64: 是","英特尔®基于需求开关: 是","英特尔® 双显示功能技术: 是","英特尔® 增强暂停状态: 是","英特尔® 快速内存访问: 是","英特尔® FDI技术: 是","英特尔® Flex内存访问: 是","英特尔® 身份保护技术(Intel® IPT): 1.00","英特尔®可信执行技术: 是","英特尔®虚拟化技术(VT -x): 是","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 是","有扩展页表 (EPT) 的英特尔® VT-x: 是","英特尔®AES新指令: 是","英特尔®清晰视频高清技术: 是","英特尔®超线程技术: 不","英特尔®身份保护技术: 是","英特尔® InTru™3D技术: 是","英特尔®快速同步视频技术: 是","英特尔®智能高速缓存: 是","英特尔®Turbo Boost技术: 2.0","英特尔®无线显示(WiDi)技术: 不","PCI Express 通道数的最大值: 20","热监测技术: 是","处理器支持内存通道: 双的","处理器支持内存类型: DDR3-SDRAM","环境条件","运行温度范围(T - T): 0 - 40 °C","运行湿度范围(H-H): 0 - 90%","其他功能","处理器 ARK ID 识别码: 52270","产品特点","图像类型地图:
"