"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168" "","","14984036","","Fujitsu","VFY:C0710P2301DE/E","14984036","","PCs/Workstations","153","ESPRIMO","C","C710 + E19-6 LED","20240307153452","ICECAT","","19201","https://images.icecat.biz/img/norm/high/14713849-2115.jpg","638x850","https://images.icecat.biz/img/norm/low/14713849-2115.jpg","https://images.icecat.biz/img/norm/medium/14713849-2115.jpg","https://images.icecat.biz/thumbs/14713849.jpg","","","Fujitsu ESPRIMO C710 + E19-6 LED Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF PC Schwarz","","Fujitsu ESPRIMO C710 + E19-6 LED, 3,3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional","Fujitsu ESPRIMO C710 + E19-6 LED. Prozessor-Taktfrequenz: 3,3 GHz, Prozessorfamilie: Intel® Core™ i3, Prozessor: i3-2120. Arbeitsspeicher (RAM): 2 GB, Interner Speichertyp: DDR3-SDRAM, Speichertaktfrequenz: 1600 MHz. Gesamtspeicherkapazität: 500 GB, Speichermedien: HDD, Optisches Laufwerk - Typ: DVD Super Multi. On-board Grafik Modell: Intel® HD Graphics 2000. Vorinstalliertes Betriebssystem: Windows 7 Professional, Betriebssystem Architektur: 64-Bit. Stromversorgung: 225 W. Gehäusetyp: USFF. Produkttyp: PC","","https://images.icecat.biz/img/norm/high/14713849-2115.jpg|https://images.icecat.biz/img/gallery/15915747_7097.jpg|https://images.icecat.biz/img/gallery/15915747_7166.jpg|https://images.icecat.biz/img/gallery/15915747_5462.jpg","638x850|850x606|850x549|850x839","|||","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Core™ i3","Prozessorhersteller: Intel","Prozessor: i3-2120","Prozessor-Taktfrequenz: 3,3 GHz","Processor generation: Intel® Core™ i3 der zweiten Generation","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 4","Prozessorsockel: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: Smart Cache","System-Bus: 5 GT/s","Bus type: DMI","FSB Parity: Nein","Prozessor Lithografie: 32 nm","Processor operating modes: 64-Bit","Processor series: Intel Core i3-2100 Desktop Series","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69,1 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","Anzahl Prozessoren installiert: 1","CPU multiplier (bus/core ratio): 33","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3 1066/1333","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 2 GB","Maximaler Hauptspeicher: 32 GB","Interner Speichertyp: DDR3-SDRAM","Speicherlayout: 1 x 2 GB","Speichersteckplätze: 4x DIMM","Speichertaktfrequenz: 1600 MHz","Speicherkanäle: Zweikanalig","Speichermedien","Gesamtspeicherkapazität: 500 GB","Optisches Laufwerk - Typ: DVD Super Multi","Speichermedien: HDD","Anzahl der installierten Festplatten: 1","Festplattenkapazität: 500 GB","Festplatten Schnittstelle: SATA III","Festplatte Rotationsgeschwindigkeit: 7200 RPM","Festplatten-Formfaktor: 3.5""","Integrierter Kartenleser: Nein","Grafik","On-board graphics adapter: Ja","Dediziertes Grafikmodell: Nicht verfügbar","On-board Grafik Modell: Intel® HD Graphics 2000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","On-board graphics card ID: 0x102","Maximum graphics card memory: 1,759 GB","Netzwerk","Ethernet/LAN: Ja","Wi-Fi: Nein","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Verkabelungstechnologie: 10/100/1000Base-T(X)","Bluetooth: Nein","Internes Modem: Nein","Wake-on-LAN bereit: Ja","Konnektivität","Anzahl der USB 2.0 Ports: 8","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","DVI Anschluss: Ja","Anzahl DisplayPort Anschlüsse: 1","Anzahl PS/2 Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","Line-out: Ja","Line-Eingang: Ja","S/PDIF OUT Port: Nein","SmartCard Slot: Nein","Serielle Anschlüsse: 2","Erweiterungssteckplätze","PCI Express x16 slots: 1","Design","Gehäusetyp: USFF","Produktfarbe: Schwarz","Unterstützung von Positionierung: Horizontal/Vertikal","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Kabelsperre-Slot: Ja","Cable lock slot type: Kensington","Performance","Produkttyp: PC","Motherboard Chipsatz: Intel Q75 Express","Audio-System: Conexant CX20642","Passwortschutz-Art: BIOS","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Laufwerke inkl.: Ja","vorinstallierte Software: Nero Essentials S, Fujitsu Recovery, Norton Internet Security","Trial software: Norton Internet Security","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel 64: Ja","Enhanced Intel SpeedStep Technologie: Ja","Embedded options available: Ja","Intel® InTru™-3D-Technik: Ja","Intel® Insider™: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nein","Intel VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Execute Disable Bit: Ja","Intel FDI Technology: Ja","Intel Flex Memory Access: Ja","Intel Fast Memory Access: Ja","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Nein","Intel Clear Video Technology for MID: Nein","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel Rapid Storage Technology: Nein","Processor ARK ID: 53426","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel My WiFi Technology: Nein","Intel Identity Protection Technology: Ja","Intel Anti-Theft Technology: Nein","Conflict-Free processor: Nein","Energiemanagement","Stromversorgung: 225 W","Stromversorgung - Eingang Spannung: 100 - 240 V","Stromversorgung - Eingang Frequenz: 50 - 60 Hz","Zertifikate","Zertifizierung: USD, TÜV GS, CE, FCC B, cCSAus, WEEE, HCT, HCL entry, WHQL","Sustainability","Sustainability certificates: RoHS","Gewicht u. Abmessungen","Breite: 265 mm","Tiefe: 315 mm","Höhe: 88 mm","Gewicht: 9 kg","Verpackungsinhalt","Anzeige eingeschlossen: Ja","Anzeigegrösse (Diagonal): 48,3 cm (19"")","Display type: LED","Auflösung: 1280 x 1024 Pixel","Native aspect ratio: 5:4","Kontrastverhältnis: 1000:1","Anzahl der Bildschirmfarben: 16,78 Millionen Farben","Helligkeit: 250 cd/m²","Blickwinkel, horizontal: 170°","Blickwinkel, vertikal: 170°","Weitere Spezifikationen","Optical drives quantity: 1","Touchscreen: Nein","HDD Benutzer Passwort: Ja","Fernbedienung: Nein","Cooling type: Aktiv","Features","Images Type Map:
"