"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200" "","","14980298","","Fujitsu","BTCK430000BAAAKL","14980298","","Laptops","151","LIFEBOOK","T","T902","20240307153452","ICECAT","1","13801","https://images.icecat.biz/img/norm/high/14886676-1091.jpg","800x600","https://images.icecat.biz/img/norm/low/14886676-1091.jpg","https://images.icecat.biz/img/norm/medium/14886676-1091.jpg","https://images.icecat.biz/thumbs/14886676.jpg","","","Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3320M Hybride (2-in-1) 33,8 cm (13.3"") Touchscreen HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Zilver","","Fujitsu LIFEBOOK T902, Intel® Core™ i5, 2,6 GHz, 33,8 cm (13.3""), 1600 x 900 Pixels, 4 GB, 320 GB","Fujitsu LIFEBOOK T902. Type product: Hybride (2-in-1), Vormfactor: Convertible (Swivel). Processorfamilie: Intel® Core™ i5, Processormodel: i5-3320M, Frequentie van processor: 2,6 GHz. Beeldschermdiagonaal: 33,8 cm (13.3""), HD type: HD+, Resolutie: 1600 x 900 Pixels, Touchscreen. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 320 GB, Opslagmedia: HDD. Inclusief besturingssysteem: Windows 7 Professional. Kleur van het product: Zilver","","https://images.icecat.biz/img/norm/high/14886676-1091.jpg|https://images.icecat.biz/img/gallery/15679120_713.jpg|https://images.icecat.biz/img/gallery/15679120_8919.jpg|https://images.icecat.biz/img/gallery/15679120_4462.jpg|https://images.icecat.biz/img/gallery/15679120_1210.jpg","800x600|1000x876|800x600|800x600|800x600","||||","","","","","","","","","Design","Type product: Hybride (2-in-1)","Kleur van het product: Zilver","Vormfactor: Convertible (Swivel)","Beeldscherm","Beeldschermdiagonaal: 33,8 cm (13.3"")","Resolutie: 1600 x 900 Pixels","Touchscreen: Ja","Touch screen type: Capacitief","HD type: HD+","Touch technologie: Multi-touch","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Beeldoppervlakte: Mat","Helderheid: 300 cd/m²","Beeldscherm, aantal kleuren: 16.78 miljoen kleuren","Typische contrastverhouding: 500:1","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-3320M","Frequentie van processor: 2,6 GHz","Processorgeneratie: Derde generatie Intel® Core™ i5","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 3,3 GHz","Systeembus: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithografie: 22 nm","Processor operating modes: 64-bit","Processorserie: Intel Core i5-3300 Mobile series","Codenaam processor: Ivy Bridge","Bus type: DMI","FSB Parity: Nee","Stepping: L1","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximaal aantal PCI Express-lijnen: 16","PCI Express slots versie: 3.0","PCI Express configuraties: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 26","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 16 GB","Intern geheugentype: DDR3-SDRAM","Geheugen form factor: SO-DIMM","Geheugenslots: 2x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 320 GB","Opslagmedia: HDD","Soort optische drive: DVD±RW","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 320 GB","HDD interface: SATA","HDD omvang: 2.5""","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics 4000","Familie ingebouwde grafische adapter: Intel® HD Graphics","Basisfrequentie ingebouwde grafische adapter: 650 MHz","Graphics on-board -adapter dynamische frequentie (max): 1200 MHz","On-board grafische adapter ID: 0x166","Audio","Audiosysteem: Realtek ALC269","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Camera","Resolutie camera voorzijde (numeriek): 2,07 MP","Resolutie camera voorzijde: 1920 x 1080 Pixels","Automatisch scherpstellen: Ja","Netwerk","Wifi: Ja","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 4.0","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 2","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Ja","Combo koptelefoon/microfoon port: Nee","Basisstationaansluiting: Ja","Charging port type: DC-in ingang","ExpressCard slot: Nee","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Ja","Type aansluitplug: 3,5 mm","Microfoonaansluiting: 3,5 mm","Prestatie","Chipset moederbord: Intel® QM77 Express","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Touchpad","Toetsenbordindeling: QWERTY","Taal toetsenbord: Engels","Morsbestendig toetsenbord: Ja","Full-size toetsenbord: Ja","Aantal toetsen, toetsenbord: 85","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Ja","Intel® My WiFi Technology (Intel® MWT): Ja","Intel® Anti-Theft Technology (Intel® AT): Ja","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® Clear Video-technologie: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Ja","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Nee","Intel® Secure Key: Ja","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)","Ondersteunde instructie sets: AVX","Processorcode: SR0MY","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 22 nm","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Versie Intel® Identity Protection Technology: 1,00","Versie Intel® Secure Key Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Ja","Intel® FDI Technology: Ja","Intel® Rapid Storage Technology: Nee","Intel® Fast Memory Access: Ja","ARK ID processor: 64896","Conflictvrije processor: Ja","Geïntegreerde 4G WiMAX: Ja","Accu/Batterij","Batterijcapaciteit: 72 Wh","Batterijtechnologie: Lithium-Ion (Li-Ion)","Aantal batterijcellen: 6","Capaciteit van de accu/batterij: 6700 mAh","Levensduur accu/batterij: 7,5 uur","Energie","AC-adapter, vermogen: 100 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 100 - 240 V","AC-adapter, uitgangsstroom: 5,27 A","AC-adapter, uitgangsspanning: 19 V","Power auto-sensing: Ja","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Password bescherming: Ja","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 5 - 35 °C","Temperatuur bij opslag: -15 - 60 °C","Relatieve vochtigheid in bedrijf (V-V): 20 - 80 procent","Luchtvochtigheid bij opslag: 10 - 90 procent","Certificaten","WiFi-gecertificeerd: Ja","Duurzaamheid","Duurzaamheidscertificaten: RoHS, EPEAT Gold, ENERGY STAR","Gewicht en omvang","Gewicht: 1,89 kg","Breedte: 326 mm","Diepte: 244 mm","Hoogte (voorzijde): 2,71 cm","Hoogte (achterzijde): 3,1 cm","Inhoud van de verpakking","Meegeleverde kabels: AC","Gebruikershandleiding: Ja","Snelstartgids: Ja","Garantiekaart: Ja","Overige specificaties","Inclusief AC-adapter: Ja","LightScribe: Nee","Optische drive type: CD, DVD","3D: Nee","Maximaal intern geheugen (64-bit): 16 GB"