"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","14967306","","Sharp","LB-T462U","14967306","","Signage Displays","2672","","","LB-T462U","20221021103210","ICECAT","1","13662","https://images.icecat.biz/img/norm/high/14967306-9074.jpg","745x445","https://images.icecat.biz/img/norm/low/14967306-9074.jpg","https://images.icecat.biz/img/norm/medium/14967306-9074.jpg","https://images.icecat.biz/thumbs/14967306.jpg","","","Sharp LB-T462U signage display Digital signage flat panel 116.8 cm (46"") MVA 300 cd/m² Full HD Black","LB-T462U - 46"", 1920 x 1080, 16:9, 6000:1, 6 ms","Sharp LB-T462U, Digital signage flat panel, 116.8 cm (46""), MVA, 1920 x 1080 pixels","Sharp LB-T462U. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46""), Display technology: MVA, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD. Product colour: Black","Sharp is pleased to introduce our first commercial-grade HDTV LED display, the LB-T462U. This 46 inch model is positioned to bridge the gap between consumer-grade Sharp AQUOS® TVs and our award-winning line of professional-grade LED displays.\n\nThe LB-T462U with its built-in TV tuner is the optimal choice for bars, restaurants, waiting rooms and lobbies – wherever it will be on public display and 24/7 use is not required. With an extra slim profile this 46"" class (45-63/64"" diagonal) model can fit just about anywhere your business demands! Plus, it has an affordable price point and offers Sharp’s outstanding 3-year warranty!\n\n- 46"" Class (45-63/64"" diagonal) Super MVA LCD - with 1920 x 1080 high definition resolution, 6000:1 contrast ratio, 300 cd/m2 brightness and wide 176º x 176º viewing angles\n- Edge-Lit White LED Backlight - helps reduce power consumption, enhance reliability and increase legibility of text\n- Built-in Slide Show Function - with automatic playback and selectable image transitions. By inserting a USB thumb drive with compatible still images and audio, the display can be used as a basic stand-alone digital signage system\n- Brilliant HD Images for Digital Signage - for use in public areas like bars, restaurants, waiting rooms, and hotel lobbies\n- Built-in TV tuner - allows reception of digital cable and terrestrial broadcasts\n- Ultra-Slim Design - with Cabinet Depth of only 1-3/4"" (max.)\n- 3-Year On-Site Limited Warranty - covers parts, labor and backlight\n- Built-in 10 Watt per Channel Stereo Speakers - eliminates need for an external audio system for many installations\n- Extensive Interface Capability - includes as standard interfaces (4) HDMI® inputs, D-Sub 15-pin RGB input, stereo audio input, stereo audio line-output, RS-232C input/output and LAN","https://images.icecat.biz/img/norm/high/14967306-9074.jpg","745x445","","","","","","","","","","Display","Display diagonal: 116.8 cm (46"")","Display technology: MVA","Display resolution: 1920 x 1080 pixels","Display brightness: 300 cd/m²","HD type: Full HD","Response time: 6 ms","Contrast ratio (typical): 6000:1","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Display colors: 1.073 billion colours","Pixel pitch: 0.177 x 0.530 mm","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Ports & interfaces","HDMI ports quantity: 1","Ethernet LAN connection: Yes","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) out: 1","Card reader integrated: No","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 400 x 400 mm","Bezel width (bottom): 6.41 cm","Bezel width (side): 3.5 cm","Bezel width (top): 3.5 cm","Performance","TV tuner integrated: Yes","Analog signal format system: NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM","Power","Power consumption (typical): 160 W","Power consumption (standby): 0.7 W","AC input voltage: 120 V","AC input frequency: 60 Hz","Weight & dimensions","Width: 1090.9 mm","Depth: 43.9 mm","Height: 670.6 mm","Weight: 15 kg","Width (with stand): 1090.9 mm","Depth (with stand): 260.3 mm","Height (with stand): 714.4 mm","Weight (with stand): 16.5 kg","Packaging data","Package width: 1204 mm","Package depth: 157.7 mm","Package height: 793.8 mm","Package weight: 20.5 kg","Packaging content","Remote control: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Other features","Manual: Yes","3D compatibility: No","Aspect ratio: 16:9","Audio input: Y","Audio output: Y","Backlight type: Edge LED","Bluetooth: No","Built-in subwoofer: No","Cable lock slot: No","Display: LCD","Separate H/V sync: Yes","Supported TV bands: CATV, UHF, VHF","Viewable size, horizontal: 101.7 cm","Viewable size, vertical: 53 cm","Plug and Play: Yes"