"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61" "","","14966233","","Dell Wyse","909716-04L","14966233","","Thin Clients","896","","","909716-04L","20240307153452","ICECAT","","7927","https://images.icecat.biz/img/norm/high/13102365-7140.jpg","400x300","https://images.icecat.biz/img/norm/low/13102365-7140.jpg","https://images.icecat.biz/img/gallery_mediums/img_13102365_medium_1481809710_811_28151.jpg","https://images.icecat.biz/thumbs/13102365.jpg","","","Dell Wyse 909716-04L Thin Client 1,65 GHz Windows Embedded Standard 7 Black G-T56N","AMD G-T56N 1.65 GHz, 4GB Flash, 2GB RAM DDR3, AMD Radeon HD 6310, Gigabit Ethernet, Smart Card","Dell Wyse 909716-04L, 1,65 GHz, AMD G, G-T56N, 2 GB, DDR3-SDRAM, 4 GB","Dell Wyse 909716-04L. Processor frequency: 1,65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310. Cabling technology: 10/100/1000Base-T(X)","The Dell Wyse Z90DE7 is a super high-performance, expandable Windows Embedded Standard 7 thin client for virtual desktop environments. Featuring a dual-core processor and a revolutionary, unified engine that eliminates performance constraints, the Z90DE7 achieves incredible speed and power for demanding embedded custom Windows applications, rich graphics and HD multimedia. The Z90DE7 combines security, simplicity and expandability with hands-off management to maximize your investment in your virtual desktop infrastructure.\n\nMicrosoft Windows Embedded Device Manager connectivity lets you leverage your existing Microsoft System Center Configuration manager platform, and peripheral expansion options accommodate a wide variety of peripherals and interfaces, including smart cards for integrated single sign-on and enhanced credential verification. And with touchscreen-capable displays, the Z90DE7P adds the ease of an intuitive multi-touch user experience. Drawing only 12 to 15 Watts in typical usage, the Dell Wyse Z90DE7 also reduces carbon emissions for a greener, more comfortable working environment.","https://images.icecat.biz/img/norm/high/13102365-7140.jpg|https://images.icecat.biz/img/gallery/13561349_2196.jpg|https://images.icecat.biz/img/gallery/17375028_4616.jpg|https://images.icecat.biz/img/gallery/17799480_1052.jpg|https://images.icecat.biz/img/gallery/13561349_9075.jpg|https://images.icecat.biz/img/gallery/13561349_6791.jpg","400x300|400x300|400x300|400x300|400x300|400x300","|||||","","","","","","","","","Processor","Processor frequency: 1,65 GHz","Processor family: AMD G","Processor model: G-T56N","Processor cores: 2","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Storage","Total storage capacity: 4 GB","Storage media: Flash","Card reader integrated: No","Graphics","On-board graphics card model: AMD Radeon HD 6310","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Wi-Fi standards: Not supported","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Microphone in: Yes","Headphone outputs: 1","S/PDIF out port: No","DC-in jack: Yes","DisplayPorts quantity: 1","DVI-I ports quantity: 1","SmartCard slot: Yes","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Display","Display included: No","Software","Operating system installed: Windows Embedded Standard 7","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 15 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -10 - 60 °C","Operating temperature (T-T): 50 - 95 °F","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 95%","Certificates","Certification: German EKI-ITB 2000, ISO 9241-3/-8\r\ncULus 60950, TÜV-GS, EN 60950\r\nFCC Class B, CE, VCCI, C-Tick","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 69 mm","Depth: 225 mm","Height: 215 mm","Packaging data","Package weight: 2,7 kg"