"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","14966064","","LG","60PA550C","14966064","","电视","1584","","","60PA550C","20240307153452","ICECAT","1","24972","https://images.icecat.biz/img/norm/high/14966064-1438.jpg","450x370","https://images.icecat.biz/img/norm/low/14966064-1438.jpg","https://images.icecat.biz/img/gallery_mediums/img_14966064_medium_1481883050_4956_16128.jpg","https://images.icecat.biz/thumbs/14966064.jpg","","","LG 60PA550C 电视 152.4 cm (60"") Full HD 黑色","","LG 60PA550C, 152.4 cm (60""), 1920 x 1080 像素, Full HD, 等离子, ATSC, 黑色","LG 60PA550C. 显示器尺寸(对角长): 152.4 cm (60""), 显示器分辨率: 1920 x 1080 像素, HD 类型: Full HD, 显示技术: 等离子, 原机长宽比: 16:9. 数字信号格式系统: ATSC. 产品色彩: 黑色","","https://images.icecat.biz/img/norm/high/14966064-1438.jpg|https://images.icecat.biz/img/gallery/14965980_5587.jpg|https://images.icecat.biz/img/gallery/14965980_7043.jpg|https://images.icecat.biz/img/gallery/14965980_7278.jpg","450x370|450x370|450x370|450x370","|||","","","","","","","","","显示器","显示器尺寸(对角长): 152.4 cm (60"")","HD 类型: Full HD","显示器分辨率: 1920 x 1080 像素","显示技术: 等离子","原机长宽比: 16:9","高频运动速度: 600 Hz","屏幕格式调整: 4:3, 16:9, 缩放","支持的视频模式: 1080i, 1080p, 720p","支持图形分辨率: 1920 x 1080 (HD 1080)","对比度(动态): 3000000:1","颜色深度: 16 bit","梳型过滤器: 3D","电视调谐器","调谐器类型: 模拟和数字","模拟信号系统: NTSC","数字信号格式系统: ATSC","智能电视","智能模式: 节能","音频","扬声器数量: 2","RMS的额定功率: 20 W","内置超低音音响: 不","均衡器: 是","均衡器波段数量: 5","联网","蓝牙: 不","以太网连接器: 不","设计","产品色彩: 黑色","VESA 安装支架: 是","VESA 安装系统兼容界面: 600 x 400 mm","性能","降噪设备: 是","支持 24p: 是","双亲控制: 是","端口 & 界面","HDMI端口数量: 2","PC机(D型接口): 是","USB2.0端口的数量: 1","HDCP: 是","分量视频(YPbPr/YCbCr)输入: 1","数字音频光学输出: 1","RS-232接口: 1","集成读卡器: 不","管理功能","屏幕显示: 是","OSD语言数: 4","屏幕显示 (OSD)语言: 英语, 西班牙语, 法语, 韩语","能量控制","功耗(一般操作): 175 W","功耗(待机): 0.2 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","环境条件","运行温度范围(T - T): 0 - 40 °C","认证标准","认证: RoHS","重量和尺寸","宽度(含底座): 1386.8 mm","深度(含底座): 355.6 mm","高度(含底座): 883.9 mm","重量(含底座): 40.8 kg","宽度(不含底座): 1386.8 mm","深度(不含底座): 53.3 mm","高度(不含底座): 828 mm","重量(不含底座): 36.4 kg","包装数据","用户手册: 是","包装盒宽度: 1544.3 mm","包装盒厚度: 284.5 mm","包装盒高度: 950 mm","包装重量: 48.1 kg","内容包装","包含电缆: 交流电","其他功能","3D兼容性: 不","功耗(平均): 430 W","内置扬声器: 是","储存温度范围 (T-T): -20 - 60 °C","运行湿度范围(H-H): 0 - 80%","相对湿度: 0 - 85%","安全: UL, c-UL, FCC"