"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144"
"","","14962970","","Lenovo","VEEB9GEDEMO","14962970","","All-in-One PCs/Workstations","2282","","","ThinkCentre M90z","20240314174917","ICECAT","","16771","https://images.icecat.biz/img/gallery/e06b7c8c8dc202965ed782338ef24781.jpg","475x475","https://images.icecat.biz/img/gallery_lows/e06b7c8c8dc202965ed782338ef24781.jpg","","https://images.icecat.biz/img/gallery_thumbs/e06b7c8c8dc202965ed782338ef24781.jpg","","","Lenovo ThinkCentre M90z Intel® Core™ i3 i3-550 58,4 cm (23"") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black","Intel Core i3-550, 2GB, 500GB 7200RPM S-ATA HDD, no FDD, Intel HD Graphics, Slim DVD-RW, Intel Gigabit Ethernet, Intel Wireless Wi-Fi Link 1000, Camera, Windows 7 Professional 64","Lenovo ThinkCentre M90z, 58,4 cm (23""), Full HD, Intel® Core™ i3, 2 GB, 500 GB, Windows 7 Professional","Lenovo ThinkCentre M90z. Display diagonal: 58,4 cm (23""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black","Tame workplace clutter.\nCrowded work areas beg for the ThinkCentre M90z. It combines the monitor with the central unit, resulting in a smaller PC footprint and less cable clutter. For an even tidier workspace, add an optional wireless keyboard and mouse.\n\nThe traditional frame stand adjusts to between a 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our mounting options, like the extendable arm\n\nAn all-in-one with oomph.\nGive your workforce a real productivity boost. ThinkCentre M90z features all-new 2010 Intel® Core™ i series processors with Turbo Boost Technology, which scales power dynamically based on usage needs for optimal processing and energy efficiency. You can even speed your boot-up time to as fast as 35 seconds and shutdown time to as fast as nine seconds with our exclusive Lenovo Enhanced Experience for Windows® 7 certification. Standard on the M90z!\n\nControl at your fingertips.\nFor more intuitive PC interaction, opt for our multitouch panel. Pan, zoom, rotate, right-click and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone and system lock from your multitouch screen using our SimpleTap software.\n\nDouble vision.\nSee more at once with the dual-display mode. Simply connect another monitor using the onboard DisplayPort to increase your screen space. ThinkCentre M90z can also function as a standalone monitor via a VGA input, letting you work with your ThinkPad® laptop on two screens!\n\nStay in touch for less.\nChoose an innovative, affordable alternative to expensive telephone services and business travel with our leading VoIP features for convenient, cost-effective video conferencing.\n\n- 2-megapixel HD Web camera with physical on/off switch\n- Digital array microphones for better voice clarity with physical mute button\n- 2-watt speakers\n- Noise suppression and echo cancelation\n- Usage indicator light to indicate imaging in process\n\nSecurity you can count on.\nProtect your business-critical data. Our exclusive ThinkVantage Client Security Solution works in conjunction with an embedded chip called the Trusted Platform Module (TPM) to manage encryption keys and processes for enhanced security.\n\nOur easy-to-use Hardware Password Manager is the only solution available that lets you centrally manage keys and passwords for all brands of self-encrypting hard drives. In the event of lost passwords or an employee leaving the company, you can easily recover data.\n\nThinkCentre M90z is also available with an optional chassis intrusion switch. When enabled, this feature alerts the user of a PC breach at the next logon.","https://images.icecat.biz/img/gallery/e06b7c8c8dc202965ed782338ef24781.jpg|https://images.icecat.biz/img/gallery/img_9492821_high_1472474695_958_26430.jpg|https://images.icecat.biz/img/gallery/img_9492821_high_1472474696_5014_26430.jpg|https://images.icecat.biz/img/gallery/img_9492821_high_1472474696_8751_26430.jpg|https://images.icecat.biz/img/gallery/img_9492821_high_1472474697_4388_26430.jpg","475x475|608x475|475x474|475x475|638x475","||||","","","","","","","","","Display","Display diagonal: 58,4 cm (23"")","Display resolution: 1920 x 1080 pixels","HD type: Full HD","Full HD: Yes","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Contrast ratio (typical): 1000:1","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-550","Processor frequency: 3,2 GHz","Processor generation: Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 2,5 GT/s","Thermal Design Power (TDP): 73 W","PCI Express slots version: 2.0","Processor socket: LGA 1156 (Socket H)","Processor lithography: 32 nm","Processor operating modes: 64-bit","Stepping: K0","Bus type: DMI","Processor codename: Clarkdale","Processor series: Intel Core i3-500 Desktop Series","FSB Parity: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Processor code: SLBUD","Tcase: 72,6 °C","Number of Processing Die Transistors: 382 M","CPU multiplier (bus/core ratio): 24","Processing Die size: 81 mm²","Maximum internal memory supported by processor: 16 GB","Conflict-Free processor: No","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD-RW","HDD speed: 7200 RPM","HDD interface: SATA","Card reader integrated: No","Compatible memory cards: Not supported","Graphics","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Audio","Built-in speaker(s): Yes","RMS rated power: 2 W","Camera","Built-in camera: Yes","Total megapixels: 2 MP","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Bluetooth: No","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Microphone in: Yes","Design","Product colour: Black","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Wireless Display (Intel® WiDi): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® Insider™: No","Intel® InTru™ 3D Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 48505","Weight & dimensions","Width (with stand): 560 mm","Depth (with stand): 109 mm","Height (with stand): 443 mm","Weight (with stand): 10,7 kg","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Graphics card family: Intel","Storage drive interface: Serial ATA","Chassis type: All-in-One","Power supply: 150 W"