"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139"
"","","14962389","","ASUS","CP3130-FR001S","14962389","","PCs/Workstations","153","CP","","CP3130-FR001S","20240307153452","ICECAT","","47772","https://images.icecat.biz/img/norm/high/14545373-9137.jpg","500x500","https://images.icecat.biz/img/norm/low/14545373-9137.jpg","https://images.icecat.biz/img/gallery_mediums/img_14545373_medium_1481731530_4259_17745.jpg","https://images.icecat.biz/thumbs/14545373.jpg","","","ASUS CP CP3130-FR001S PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB Micro Tower Black","Intel Core i3-3220 (3M Cache, 3.3 GHz), 4GB DDR3, 1TB HDD, SATA 6Gb/s, SATA 3Gb/s, Gigabit Ethernet, 4800g, Grey, Windows 8 Home Premium","ASUS CP CP3130-FR001S, 3,3 GHz, Intel® Core™ i3, i3-3220, 4 GB, DDR3-SDRAM, 1 TB","ASUS CP CP3130-FR001S. Processor frequency: 3,3 GHz, Processor type: Intel® Core™ i3, Processor: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2500. Power supply: 200 W. Form factor: Micro Tower. Product type: PC. Weight: 4,8 kg. Product colour: Black","CP3130\nEveryday multimedia slim desktop PC leading in overall satisfaction with reliability\n- 3rd Generation Intel® Core™ processor-based platform;\n- Multimedia enjoyment including 3D-enabled graphics and 7.1 channel;\n- Utmost reliability by QuietCool Technology which lowers operating temperatures by up to 11.4℃.\n\nExperience Multimedia in Style\nWith brush-finished surfaces, a spun-metallic power button and cleverly-hidden HDD bay, the CP3130 complements your style. It is powered by a 3rd generation Intel® Core™ processor, and features Full HD 1080p video playback for an immersive multimedia experience.\n\nASUS desktops –Leading in overall satisfaction with reliability\nASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.\n\nUnstoppable High Performance\n\nMore speed, more powe\nPowered by the 3rd generation Intel® Core™ processor, theCP3130 features Intel® Turbo Boost Technology 2.0 that enables processor cores to run faster than the base operating frequency. The Integrated Intel® GMA and Intel® Quick Sync video technology provides high definition graphics and a high-quality video playback experience to answer all your entertainment needs.\n\nHDMI for Hi-definition Enjoyment\nHDMI With Full HD 1080p support, you can immerse yourself in a cinematic experience and enter a spectacular world of colors by connecting to a HD monitor or TV with the HDMI™ port.\n\nUEFI BIOS\nUEFI BIOS provides a mouse-controlled interface that enables more flexible and convenient input; while a user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.\n\nSmart Usability\n\nAi-Charger\nThe ASUS CP3130 is supported by the Ai-Charger which offers 50% faster charging speeds for all USB-compatible devices.\n\nASUS WebStorage\nShare your pictures, music and movies indefinitely with 3GB free space of ASUS WebStorage space and wirelessly share your files with across multiple devices. Find your files in no time with a keyword search; record and upload the important meeting notes with snap shots, and then access them on any device.\n\nUSB3.0 : 10X Faster Transfer\nExperience lightning-fast data transfer speeds at 4.8Gbps with USB 3.0. Fully backward-compatible, USB 3.0 transfers data up to 10 times faster than USB 2.0. USB 3.0 significantly reduces data transfer times even for large files like videos and photos, meaning you spend less time waiting and more time focusing on the task on hand.\n\nExperience twice the data transfer speeds with SATA 6.0\nSATA 6.0Gbps ports offering twice the delivery throughput of regular SATA and delivers improved scalability, so your data moves faster and more reliably.\n\nEnergy-saving\n\nEPU - 40% energy saving\nThe ASUS-exclusive EPU chip is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.\n\nEnergy Efficient Instant On\nInstant On ASUS-exclusive Instant On enables 98% power savings in Eco Mode and effortlessly resumes your applications to exactly where you left them with one hot key. It also keeps your data extra secure on hard drive, safe from power outages and accidental deletion.\n\nCarefree Reliability\n\nQuietCool Technology\nASUS’ exclusive Smart Cooling System and Q-Fan lower operation temperatures by up to 11.4℃ and adjusts CPU fan speeds according to system loading, enabling the CP3130 to power through intensive tasks whilst maintaining stable, quiet, cool, and efficient performance.\n\n2X Life Span\n2X Life Span High-quality components provide utmost durability, improved longevity and enhanced thermal performance thanks to 100% top-quality solid conductive polymer capacitors.\n\nNo.1 motherboards experts\nASUS motherboards hold the No.1 position in worldwide market share. It produces the world’s most award-winning motherboards, with 1,287 Awards in 2011 alone.\n\nStringent Quality Test\nAll units have passed and exceeded rigorous vibration, noise, thermal shock, and drop tests, ensuring ASUS products exceed the industry standard.\n\nVibration Test\nVibration testing subjects desktops to a range of vibration frequencies to ensure that both the construction and internal components are able to cope.\n\nNoise Test\nASUS desktops are measured during different operation modes to ensure the noise levels are within specified range.\n\nTemperature & Humidity Test\nAll models are subjected to climate temperature tests in enviroment ranging from -40°C and 60°C.\n\nLine Voltage and Frequency Test\nASUS desktops is subjected to Line Voltage and Frequency Test for regional power requirements.\n\nDrop Test\nDesktops are likely to experience shocks during shippong. So ASUS performs a variety of drop tests to simulate the transport process.","https://images.icecat.biz/img/norm/high/14545373-9137.jpg|https://images.icecat.biz/img/gallery/14962389_7221.jpg|https://images.icecat.biz/img/gallery/14962389_8639.jpg|https://images.icecat.biz/img/gallery/14962389_2430.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","Processor","Processor type: Intel® Core™ i3","Processor manufacturer: Intel","Processor: i3-3220","Processor frequency: 3,3 GHz","Processor generation: 3rd gen Intel® Core™ i3","Processor number of cores: 2","Processor threads: 4","Processor socket: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus data transfer rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-3200 Desktop Series","Processor codename: Ivy Bridge","Thermal Design Power (TDP): 55 W","Tcase: 65,3 °C","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8","Number of processors: 1","CPU multiplier (bus/core ratio): 33","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2x DIMM","Memory speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Number of HDDs installed: 1","Hard drive capacity: 1 TB","Hard drive interface: SATA III","Hard drive size: 3.5""","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 2500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Expansion slots","PCI Express x16 slots: 1","Design","Form factor: Micro Tower","Product colour: Black","Performance","Product type: PC","Chipset: Intel® H61","Software","Drivers included: Yes","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel® Secure Key: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Thermal solution specification: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 65693","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel My WiFi Technology: Yes","Intel Identity Protection Technology: Yes","Intel Anti-Theft Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 200 W","Weight & dimensions","Width: 92 mm","Depth: 242 mm","Height: 325 mm","Weight: 4,8 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Package dimensions (WxDxH): 205 x 330 x 517 mm","Maximum number of SMP processors: 1","Network interface: Gigabit Ethernet","Graphics card family: Intel","Plug and Play: Yes","Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T","Headphone connectivity: 3.5 mm","Microphone connectivity: 3.5 mm"