"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142" "","","14962387","","ASUS","CM6730-FR002S","14962387","","PCs/Workstations","153","CM","","CM6730-FR002S","20240307153452","ICECAT","","10566","https://images.icecat.biz/img/norm/high/17696406-4216.jpg","500x500","https://images.icecat.biz/img/norm/low/17696406-4216.jpg","https://images.icecat.biz/img/gallery_mediums/img_17696406_medium_1482146026_3425_19487.jpg","https://images.icecat.biz/thumbs/17696406.jpg","","","ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black","Intel Core i5-2320 (3.0 GHz), RAM 4GB DDR3 (1333 MHz), HDD 2TB (5400 rpm), DVD-RW 24x, Wi-Fi 802.11 b/g/n, LAN 10/100/1000Mbps, Realtek ALC892, 6x USB 2.0, 2x USB 3.0, 2x HDMI, 2x VGA(D-Sub), RJ-45, S/PDIF, 300 W, 7.9 kg","ASUS CM CM6730-FR002S, 3 GHz, Intel® Core™ i5, 4 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium","ASUS CM CM6730-FR002S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black","HDMI for Hi-def Enjoyment\n\nImmerse yourself in a cinematic experience by connecting to a HD monitor or TV with the HDMI™ port. Enjoy 7.1 surround sound with high-quality integrated Realtek High Definition Audio. Store your favorite music, photos and video in a single hard drive with up to 4TB of storage. Maximize your entertainment experience.\n\nUltra-fast USB 3.0 and SATA 6Gb/s\n\nExperience lightning speed data transfers at 4.8Gbps with USB 3.0 - the latest standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data up to 10X faster than USB 2.0 while remaining fully backward-compatible. It also has native SATA 6Gb/s for up to twice the delivery throughput of regular SATA and improved scalability, so your data moves faster and more reliably.\n\nEPU - Up to 40% Energy Saving\n\nThe exclusive ASUS EPU chip is the world's first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.\n\nasus@vibe - an online Entertainment Content Store\n\nasus@vibe is a one-stop entertainment platform that serves as a value-added service. With the asus@vibe platform, users can access or download a wealth of exciting and engaging digital content such as music, videos, games, magazines, e-books, as well as tune into their favorite radio stations and stream live TV anytime and anywhere!","https://images.icecat.biz/img/norm/high/17696406-4216.jpg|https://images.icecat.biz/img/gallery/14921317_1679.jpg|https://images.icecat.biz/img/gallery/14921317_3127.jpg|https://images.icecat.biz/img/gallery/14921317_3487.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-2320","Processor frequency: 3 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3,3 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 95 W","Tcase: 72,6 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","Number of processors installed: 1","Stepping: D2","CPU multiplier (bus/core ratio): 30","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 2 TB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 2 TB","HDD interface: SATA","HDD speed: 5400 RPM","HDD size: 3.5""","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD","Graphics","On-board graphics card model: Intel® HD Graphics 2000","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","On-board graphics card ID: 0x102","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 2","VGA (D-Sub) ports quantity: 2","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","PCI slots: 1","Design","Chassis type: Tower","Product colour: Black","Performance","Product type: PC","Motherboard chipset: Intel® H61","Compatible processor series: Intel® Core™ i5","Audio system: Realtek ALC892","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","Processor code: SR02L","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Processor ARK ID: 53446","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Power","Power supply: 300 W","Weight & dimensions","Width: 173 mm","Depth: 360 mm","Height: 400 mm","Weight: 7,9 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","LightScribe: No","Package dimensions (WxDxH): 241 x 513 x 480 mm","Dimensions (WxDxH): 173 x 360 x 400 mm","Networking features: Gigabit Ethernet","Platform: PC","Graphics card family: Intel","Ethernet interface type: Gigabit Ethernet","Plug and Play: Yes","HDMI: Yes","Headphone connectivity: 3.5 mm","Microphone connectivity: 3.5 mm","Wireless technology: WiFi","Features","Images Type Map:
"