"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","14961686","","FSP","PPA6501902","14961686","5705585171033|4711140484686|4711140485737|0845685002419|845685002419","Power Supply Units","963","","","Raider","20240307153452","ICECAT","1","31264","https://images.icecat.biz/img/norm/high/14961685-6348.jpg","1000x1073","https://images.icecat.biz/img/norm/low/14961685-6348.jpg","https://images.icecat.biz/img/norm/medium/14961685-6348.jpg","https://images.icecat.biz/thumbs/14961685.jpg","","","FSP Raider power supply unit 650 W 24-pin ATX ATX Black","RAIDER 650 - 650W, 80 PLUS, ATX 12V 2.3, 24Pin","FSP Raider, 650 W, 100 - 240 V, 50 - 60 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 150 W","FSP Raider. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 140 mm, Depth: 150 mm, Height: 86 mm","Best choice in performance - RAIDER Series\n\nThe worldwide leader in high-performance power supply unit manufacturer, announces today RAIDER Series Power Supply. It is one of the mainstream 80PLUS® Silver certified. It comes with the +12V single rail and SATA array cable design, RAIDER is made for gamers and hardware enthusiasts. With 550/650/750W models in its desktop lineup.\n\n+12V Single Rail Design\nSATA Array Cable Design\n\n120mm Quite Fan\nPCI-E 6+2 Pin Connectors\n\nFSP MIA IC™ Inside\n80PLUS® Silver Certified, efficiency > 88%\n\nComplies with ATX 12V 2.31 & EPS 12V 2.92 Version\nActive PFC\n\nComplete Protections: OCP, OVP, OPP, SCP, UVP\nFull Safety Approved\n\nMIA IC™ (Multiple Intelligence Ability) Chip Set\nFSP's own patented designs to provide Ultimate Performance & Highest Protection to your system!\n\n- Constant Hold up control performs continuous adjustments according to the output load in order to achieve the best possible efficiency.\n\n- PFC Double-circuited Over Voltage Protection (OVP) ensures maximum protection to Capacitor.\n\n- Zero-Current Switch on PFC ensures minimal energy wasted on switching, Low EMI and low ripple noise contribute to High Efficiency.\n\nSATA Array Cable, Easy Installation\n- 50mm intervals for 4 SATA device installation\n- Optimized the airflow in case\n- No-hassle with case side panel\n\n+12V Single Rail Design\n- Designed for power-intensive VGA cards.\n- Provides strong power to any overloading condition.\n\nPOST SR (Post Synchronous Rectifier)\nOptimized the 3.3V/5V/12V start-up setting, with ZCS PFC benefits, it may avoid the switching loss and strengthen the effiency significantly.\n\nMultiple PCI-E Connectors\nPCI-E 6+2 pin connectors for all kinds of graphic cards\n\n120mm Quiet Fan\n20% loading < 18dBA, 50% Loading < 19dBA, 100% Loading < 25dBA","https://images.icecat.biz/img/norm/high/14961685-6348.jpg|https://images.icecat.biz/img/gallery/14961685_9777.jpg|https://images.icecat.biz/img/gallery/14961685_2300.jpg|https://images.icecat.biz/img/gallery/14961685_3429.jpg|https://images.icecat.biz/img/gallery/14961685_7870.jpg|https://images.icecat.biz/img/gallery/14961685_2134.jpg|https://images.icecat.biz/img/gallery/14961686_9660.jpg|https://images.icecat.biz/img/gallery/14961686_2120.jpg","1000x1073|800x598|800x533|800x533|800x533|800x800|800x600|800x653","|||||||","","","","","","","","","Power","Total power: 650 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Maximum input current (@110V): +12V,+3.3V,+5V,+5Vsb,-12V","Power factor: 0.99","Power Factor Correction (PFC) type: Active","Combined power (+3.3V): 150 W","Combined power (+12V): 600 W","Combined power (+5V): 150 W","Combined power (-12V): 18.6 W","Combined power (+5Vsb): 18.6 W","Max output current (+3.3V): 25 A","Max output current (+12V): 50 A","Max output current (+5V): 25 A","Max output current (-12V): 0.3 A","Max output current (+5Vsb): 3 A","Efficiency: 88%","Power protection features: Over current, Over voltage, Short circuit","Ports & interfaces","Motherboard power connector: 24-pin ATX","Peripheral (Molex) power connectors (4-pin): 3","Number of SATA power connectors: 6","PCI Express power connectors (6+2 pin): 2","CPU power connector (4+4 pin): Yes","ATX Power connector (24-pin): Yes","Floppy drive power connector: 1","Performance","Purpose: PC","Power supply unit (PSU) form factor: ATX","80 PLUS certification: 80 PLUS Silver","ATX version: 2.3","EPS version: 2.92","Noise level: 21 dB","Safety: CE, FCC, CB, UL, TUV, BSMI, CCC, GOST","Design","Product colour: Black","Cooling type: Active","Fan diameter: 12 cm","Number of fans: 1 fan(s)","Fan location: Top","On/off switch: Yes","Weight & dimensions","Width: 140 mm","Depth: 150 mm","Height: 86 mm","Weight: 1.9 kg","Packaging data","Package width: 298 mm","Package depth: 218 mm","Package height: 96 mm"